Marathon Special Products Terminal Strip 1506STD

Description
" ONE PIECE TYPE 4.5 INCH L X 2 INCH W X 1.19 INCH H SIZE 16 TO 10 AWG (COPPER) WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 75 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #10-32 STRAP SCREW TERMINAL TYPE 6 CIRCUIT(S) MARATHON[R] BRAND 1500 MODEL "
Datasheet
Description
" ONE PIECE TYPE 4.5 INCH L X 2 INCH W X 1.19 INCH H SIZE 16 TO 10 AWG (COPPER) WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 75 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #10-32 STRAP SCREW TERMINAL TYPE 6 CIRCUIT(S) MARATHON[R] BRAND 1500 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 1506STD - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
1506STD
Terminal Strip 1506STD
" ONE PIECE TYPE 4.5 INCH L X 2 INCH W X 1.19 INCH H SIZE 16 TO 10 AWG (COPPER) WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 75 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #10-32 STRAP SCREW TERMINAL TYPE 6 CIRCUIT(S) MARATHON[R] BRAND 1500 MODEL "

"

  • ONE PIECE TYPE
  • 4.5 INCH L X 2 INCH W X 1.19 INCH H SIZE
  • 16 TO 10 AWG (COPPER) WIRE SIZE
  • UL 508, UL 1059, CSA, CE APPROVAL
  • 600 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 75 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • #10-32 STRAP SCREW TERMINAL TYPE
  • 6 CIRCUIT(S)
  • MARATHON[R] BRAND
  • 1500 MODEL

"

Supplier's Site Datasheet
Terminal Block, Barrier, 6 Position, 16-10Awg; No. Of Rows Marathon Special Products - 95F5904 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 6 Position, 16-10Awg; No. Of Rows Marathon Special Products
95F5904
Terminal Block, Barrier, 6 Position, 16-10Awg; No. Of Rows Marathon Special Products 95F5904
TERMINAL BLOCK, BARRIER, 6 POSITION, 16-10AWG; No. of Rows:2 Row; No. of Positions:6Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Pitch Spacing:15.88mm; Rated Current:75A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 6 POSITION, 16-10AWG; No. of Rows:2 Row; No. of Positions:6Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Pitch Spacing:15.88mm; Rated Current:75A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 1506STD 95F5904
Product Name Terminal Strip Terminal Block, Barrier, 6 Position, 16-10Awg; No. Of Rows Marathon Special Products
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Ground terminal block - Through terminal block - 2002-2217 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details