The CDL4U(I.S) Feed-Through Double Level terminal block from Altech Corp. is designed for high current applications, supporting ratings up to 240A. It features a screw clamp connection technology that ensures reliable and vibration-resistant connections without the need for wire preparation. The terminal block is constructed from corrosion-free materials, including zinc chromate passivated steel for the clamps and nickel-plated copper alloy for the current bar. It operates within a temperature range of -50°C to 105°C and meets flammability standards of UL94 V2/V0. The product is suitable for use in potentially explosive environments, making it ideal for control and automation applications as well as power distribution. The CDL4U(I.S) is compatible with a wide range of accessories, enhancing its versatility in various installations.
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications.
Features:
Standard terminal blocks feature a universal foot for mounting on 35 mm or 32 mm DIN Rail. Ground Blocks are designed for either 35 or 32 mm rail. High-density design features screw-cage clamps for reliable connections. Material: Polyamide 6.6. Ratings: 600 V or 300 V. UL, CSA, IEC/VDE.
| Altech Corp. | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | CDL4U(I.S) | 70078361 |
| Product Name | Feed-Through Double Level | TermBlock,Double Level,6mm W,54x55.5mm HxL,9mm Strip L,Polyamide 6.6 |
| Mounting Options | 32 mm DIN Rail; 35 mm DIN Rail (optional feature) | Universal Mounting Foot; 32 mm DIN Rail; 35 mm DIN Rail |
| Termination Options | Screw Clamp | Screw Clamp |
| Approvals | CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS | UL Recognized Component Mark (US and Canadian); cCSAus |
| Terminal Block Type | Dual level | Single Feed Through; Dual level |
| Orientation | 180° |