CDL4U is a feed-through double-level screw terminal block with a width of 6 mm, length of 57.0 mm, and height of 59.5 mm or 67.2 mm when mounted on a DIN rail, weighing 13.8 g. It supports wire sizes from 22 to 10 AWG (0.2 to 4 mm²), has a voltage rating of 600 V AC/DC, and a current rating of 35 A at 32 A. It operates with a torque of 7 lb-in (0.5 Nm) and uses a polyamide 66 housing with UL94 V0 flammability rating. It meets E220514 60947-7-1 standards and is designed for high-density applications with independent connection levels. The block accepts the same accessories as other CDL4U variants, including end plates, partition plates, and internal or external jumpers.
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications.
Features:
Standard terminal blocks feature a universal foot for mounting on 35 mm or 32 mm DIN Rail. Ground Blocks are designed for either 35 or 32 mm rail. High-density design features screw-cage clamps for reliable connections. Material: Polyamide 6.6. Ratings: 600 V or 300 V. UL, CSA, IEC/VDE.
| Altech Corp. | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | CDL4U | 70078326 |
| Product Name | Feed-Through Double Level Terminal Blocks | din rail terminal block double level |
| Mounting Options | 32 mm DIN Rail; 35 mm DIN Rail (optional feature) | Universal Mounting Foot; 32 mm DIN Rail; 35 mm DIN Rail |
| Termination Options | Screw Clamp | Screw Clamp |
| Approvals | CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark | UL Recognized Component Mark (US and Canadian); cCSAus |
| Terminal Block Type | Dual level | Single Feed Through; Dual level |
| Orientation | 180° |