Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TERMINAL BLOCKS
ALTECH CORP.
CDL4U(10K-1/2W) -- DIN RAIL TERMINAL BLOCKS
Altech Corp.
DIN Rail Terminal Blocks
CDL4U(10K-1/2W)
Description
DIN Rail Terminal Blocks Double level terminal w/cut
VAST STOCK CO., LIMITED
Done
Description
DIN Rail Terminal Blocks Double level terminal w/cut
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
CDL4U(10K-1/2W)
DIN Rail Terminal Blocks
CDL4U(10K-1/2W)
DIN Rail Terminal Blocks Double level terminal w/cut
DIN Rail Terminal Blocks Double level terminal w/cut
Buy Now
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Terminal Blocks
Product Number
CDL4U(10K-1/2W)
Product Name
DIN Rail Terminal Blocks
Terminal Block Type
DIN Rail Terminal Blocks
Unlock Full Specs
to access all available technical data
Similar Products
Aratas America LLC
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch
XW4K-04A1-H1-R100
Specs
Mounting Options
PCB
# of Contacts
4
Contacts Pitch
2.54 mm (0.10 inches)
View Details
Finder S.p.A. con unico socio
Type 90.15 - PCB socket
9015
Specs
Mounting Options
PCB
Approvals
CE Conformity Marks; IMQ-grande, CE-2, EAC-1, ukca, cRUus
Operating Temperature
-40 to 70 C (-40 to 158 F)
View Details
Keystone Electronics Corp.
Double Turret Terminal Board
15538
Specs
Termination Options
Turret - 1573
# of Contacts
38
Body Material
Glass Epoxy
View Details
Interpower
Terminal Block for 3-Wire Cable
82010010
Specs
Operating Temperature
-35 to 100 C (-31 to 212 F)
# of Contacts
3
Body Material
Polyamide 6
View Details