Altech Corp. DIN Rail Terminal Blocks CMB4/9

Description
DIN Rail Terminal Blocks F/T Term PM 9 pl FeedThru block6mm
Datasheet
Description
DIN Rail Terminal Blocks F/T Term PM 9 pl FeedThru block6mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - CMB4/9 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
CMB4/9
DIN Rail Terminal Blocks CMB4/9
DIN Rail Terminal Blocks F/T Term PM 9 pl FeedThru block6mm

DIN Rail Terminal Blocks F/T Term PM 9 pl FeedThru block6mm

Buy Now Datasheet
Terminal Block; 9; 2 Screw Clamp & 1 Tapped Hole for Cross Connection; 300 V; 7 - 70078315 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block; 9; 2 Screw Clamp & 1 Tapped Hole for Cross Connection; 300 V; 7
70078315
Terminal Block; 9; 2 Screw Clamp & 1 Tapped Hole for Cross Connection; 300 V; 7 70078315
Terminal Block, 2 Screw Clamp & 1 Tapped Hole for Cross Connection, 22-12 AWG, 300 V, 25 A Compact and convenient to use where space is a constraint. Cost effective sectional design allows for changing requirements. Order preassembled or easily snap together single pole components to form multipole assemblies. Mounting sections snap onto ends of assembly or between terminal block components to provide additional mounting points. CMB4 assemblies feature an internal bussing provision to distribute power selectively or throughout the assembly. (Please refer to page ) 300 V, 35 A, 22-10 AWG. Pole Spacing: 6 mm (0.236"). 27 mm (1.06") wide × 28 mm (1.10") high. High Density, Terminations Per Foot Screw-Cage Clamp or Spring Clamp Accepts Standard Marking Tags

Terminal Block, 2 Screw Clamp & 1 Tapped Hole for Cross Connection, 22-12 AWG, 300 V, 25 A
Compact and convenient to use where space is a constraint. Cost effective sectional design allows for changing requirements. Order preassembled or easily snap together single pole components to form multipole assemblies. Mounting sections snap onto ends of assembly or between terminal block components to provide additional mounting points. CMB4 assemblies feature an internal bussing provision to distribute power selectively or throughout the assembly. (Please refer to page )
300 V, 35 A, 22-10 AWG. Pole Spacing: 6 mm (0.236"). 27 mm (1.06") wide × 28 mm (1.10") high.

  • High Density, Terminations Per Foot
  • Screw-Cage Clamp or Spring Clamp
  • Accepts Standard Marking Tags
Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number CMB4/9 70078315
Product Name DIN Rail Terminal Blocks Terminal Block; 9; 2 Screw Clamp & 1 Tapped Hole for Cross Connection; 300 V; 7
Termination Options Screw Clamp; Screw Screw Clamp
Approvals VDE Component Mark; RoHS Compliant UL Recognized Component Mark (US and Canadian); VDE Component Mark; cCSAus
Terminal Block Type DIN Rail Terminal Blocks Single Feed Through
# of Contacts 9
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in - profibus-interface-8-x-4-to-20-ma-in - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Terminals - 2623.0/100 - Powell Electronics, Inc.
Specs
North American 22 AWG
View Details
Type 90.20 - Socket with box clamp terminals - 9020 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); VDE Component Mark; CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, VDE
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details