Quality Bearings & Components Datasheets for Linear Bearings
Linear bearings are used in applications where a component needs to be moved along a straight line with high accuracy.
Linear Bearings: Learn more
| Product Name | Notes |
|---|---|
| "V" Groove GUIDE WHEELS – INCH • 52100 Chrome Steel • 440C Stainless Steel NOTE: Stainless Steel wheels only available sealed. | |
| "V" Groove INTEGRAL BUSHING-GUIDE WHEELS – INCH • 52100 Chrome Steel • Nylon Retainer • Shielded Type | |
| "V" Groove INTEGRAL STUDDED GUIDE WHEELS – METRIC • 52100 Chrome Steel • Nylon Retainer • Shielded Type | |
| "V" Groove SUPPORT BUSHINGS ECCENTRIC & CONCENTRIC – INCH 303 Stainless Steel *Fits corresponding wheel bore. **All mounting information assumes a “central” position of the BA bushing, allowing... | |
| Frelon® Lined | Compensated I.D. Series LINEAR BEARINGS-CLOSED TYPE – INCH • Self-Lubricated • Anodized Aluminum • Bonded Frelon® Liner | |
| Frelon® Lined | Compensated I.D. Series LINEAR BEARINGS-CLOSED TYPE – METRIC • Self-Lubricating • Anodized Aluminum • Bonded Frelon® | |
| Frelon® Lined | Compensated Series LINEAR BEARINGS-THIN WALL – METRIC • Self-Lubricating • Anodized Aluminum • Bonded Frelon® | |
| Frelon® Lined | Precision I.D. Series LINEAR BEARINGS-CLOSED TYPE – METRIC • Self-Lubricating • Anodized Aluminum • Bonded Frelon® | |
| Frelon® Lined | Precision Series LINEAR BEARINGS-CLOSED TYPE – INCH Material: • Self-Lubricated • Anodized Aluminum • Bonded Frelon® Liner | |
| Frelon® Lined | Precision Series LINEAR BEARINGS-THIN WALL – METRIC • Self-Lubricating • Anodized Aluminum • Bonded Frelon® | |
| Frelon® Lined | Self-Aligning O.D. | Compensated I.D. LINEAR BEARINGS-CLOSED TYPE – INCH • Self-Lubricated • Anodized Aluminum • Bonded Frelon® Liner • Compensated Series | |
| Frelon® Lined | Self-Aligning O.D. LINEAR BEARINGS-CLOSED TYPE – INCH • Self-Lubricated • Anodized Aluminum • Bonded Frelon® Liner | |
| Frelon® Lined FLANGE-MOUNTED SLEEVE BEARINGS – INCH • Self-Aligning • Anodized 6061-T6 Aluminum Housing • Frelon® Lined • Self-Lubricating | |
| Frelon® Lined PILLOW BLOCKS-CLOSED TYPE – INCH • Self-Aligning • Anodized Aluminum Body 6061-T6 • Frelon® Lined Aluminum Bearing • Self-Lubricating NOTE: For parallel shaft applications, use Compensated Series bearings. | |
| Frelon® Lined PILLOW BLOCKS-CLOSED TYPE – METRIC • Self-Aligning • Anodized Aluminum Body 6061-T6 • Frelon® Lined Aluminum Bearing • Self-Lubricating | |
| Frelon® Lined PILLOW BLOCKS-OPEN TYPE – INCH • Self-Aligning • Anodized Aluminum Body 6061-T6 • Frelon® Lined Aluminum Bearing • Self-Lubricating NOTE: For parallel shaft applications, use Compensated Series bearings. | |
| Frelon® Lined PILLOW BLOCKS-OPEN TYPE – METRIC • Self-Aligning • Anodized Aluminum Body 6061-T6 • Frelon® Lined Aluminum Bearing • Self-Lubricating | |
| Guide Wheel JOURNALS-ECCENTRIC & CONCENTRIC – INCH • Stainless Steel AISI 303 *O.D. tolerance: for size 0: +.0000, -.0005. Part number with suffix BJ indicates eccentric (adjustable) bushing; rotation... | |
| LINEAR GUIDE BLOCK-STANDARD TYPE – METRIC • Tapped Screw Holes • Four-Bolt Type • Heavy Load and Ultraheavy Load Types | |
| Resin Retainer | Sealed LINEAR BALL BEARINGS-OPEN TYPE – METRIC • AISI 52100 Steel Shell Hardened to HRC 60-64 • Seals on Both Ends NOTE: Seals are not removable. | |
| Resin Retainer LINEAR BALL BEARINGS-CLOSED TYPE – INCH • Stainless Steel Shell • Heat-Treated | |
| Resin Retainer LINEAR BALL BEARINGS-CLOSED TYPE – INCH • Steel Shell Hardened to Rc 60-64 | |
| Resin Retainer LINEAR BALL BEARINGS-CLOSED TYPE – METRIC • AISI 52100 Steel Shell Hardened to HRC 60-64 | |
| Resin Retainer LINEAR BALL BEARINGS-OPEN TYPE – INCH • Steel Shell Hardened to Rc 60-64 NOTE: To order bearings with seals on both ends click on part number and select... | |
| Stainless Steel Retainer LINEAR BALL BEARINGS-CLOSED TYPE – INCH • Stainless Steel Shell • Heat-Treated NOTE: To order bearings with seals on both ends click on part number and select... | |
| Stainless Steel Retainer LINEAR BALL BEARINGS-OPEN TYPE – INCH • Stainless Steel Shell • Heat-Treated NOTES: To order bearings with seals on both ends click on part number and select... | |
| Steel Retainer LINEAR BALL BEARINGS-CLOSED TYPE – INCH • Steel Shell Hardened to Rc 60-64 NOTE: 1. To order bearings with seals on both ends click on part number and... | |
| Steel Retainer LINEAR BALL BEARINGS-OPEN TYPE – INCH • Steel Shell Hardened to Rc 60-64 NOTES: 1. To order bearings with seals on both ends click on part number and... | |
| Frelon® Lined | Compensated Series LINEAR BEARINGS-OPEN TYPE - INCH Self-Lubricated Anodized Aluminum Bonded Frelon® Liner | |
| Frelon® Lined | Precision Series LINEAR BEARINGS-OPEN TYPE - INCH Self-Lubricated Anodized Aluminum Bonded Frelon® Liner |