Quality Bearings & Components Datasheets for Hand Pumps and Foot Pumps
Hand pumps and foot pumps are manually operated pumps that can driven by hand or foot via a handle or lever.
Hand Pumps and Foot Pumps: Learn more
| Product Name | Notes |
|---|---|
| 10L Reservoir HYDRAULIC HAND PUMPS BETEX HP10L SERIES Features: Rugged construction: most components are made of aluminum alloy and are built for long service life, easy operation and portability. Automatic... | |
| Air/Hydraulic HYDRAULIC FOOT PUMPS BETEX AP SERIES Features: Rugged construction: most components are made of aluminum alloy and are built for long service life, easy operation and portability. Automatic 10,000... | |
| Aluminum - High Pressure HYDRAULIC HAND PUMPS BETEX AHP-UHP SERIES Specs: AHP704: High working pressure up to 1000 / 1500 bar UHP2800: Lightweight model for ultra–high working pressure of 2800... | |
| Aluminum - Heavy-Duty HYDRAULIC HAND PUMPS BETEX HP SERIES Specs: Max. working pressure: 10,000 psi / 700 bar Large 3/8" pressure port for maximum flow Low Handle effort for easy... | |
| Aluminum HYDRAULIC HAND PUMPS BETEX AHP SERIES Features: Our hand pumps are always characterized by their rugged construction and easy-operation handles. Aluminum alloy construction and handy release knobs with locking... | |
| Spring Loaded Foot Pedal HYDRAULIC FOOT PUMPS BETEX FHB SERIES Specs: Max. Working Pressure: 10,000 psi / 700 bar Large 3/4" pressure port for maximum flow Features: Betex innovative foot... | |
| Two-Speed Heavy-Duty HYDRAULIC HAND PUMPS BETEX PB SERIES Features: Betex heavy-duty hand pumps feature a forged construction. The drop-forged base and rugged welded construction effectively prevents collision damage and deformation. |