Quality Bearings & Components Linear Ball Bearings-Closed Type - Inch BLXABX-SW8CS

Description
Steel Retainer LINEAR BALL BEARINGS-CLOSED TYPE – INCH • Steel Shell Hardened to Rc 60-64 NOTE: 1. To order bearings with seals on both ends click on part number and select the option. 2. 2-1/2", 3" and 4" sizes are nonseal type only.
Request a Quote Datasheet
Description
Steel Retainer LINEAR BALL BEARINGS-CLOSED TYPE – INCH • Steel Shell Hardened to Rc 60-64 NOTE: 1. To order bearings with seals on both ends click on part number and select the option. 2. 2-1/2", 3" and 4" sizes are nonseal type only.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Ball Bearings-Closed Type  -  Inch - BLXABX-SW8CS - Quality Bearings & Components
Hicksville, NY, USA
Linear Ball Bearings-Closed Type - Inch
BLXABX-SW8CS
Linear Ball Bearings-Closed Type - Inch BLXABX-SW8CS
Steel Retainer LINEAR BALL BEARINGS-CLOSED TYPE – INCH • Steel Shell Hardened to Rc 60-64 NOTE: 1. To order bearings with seals on both ends click on part number and select the option. 2. 2-1/2", 3" and 4" sizes are nonseal type only.

Steel Retainer
LINEAR BALL BEARINGS-CLOSED TYPE – INCH

• Steel Shell Hardened to Rc 60-64

NOTE:
1. To order bearings with seals on both ends click on part number and select the
option.
2. 2-1/2", 3" and 4" sizes are nonseal type only.

Supplier's Site
Closed Type 1/2 in. ID, .8750 in. OD Steel Linear Ball Bearing w/ Steel Retainer - BLXABX-SW8CS - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Closed Type 1/2 in. ID, .8750 in. OD Steel Linear Ball Bearing w/ Steel Retainer
BLXABX-SW8CS
Closed Type 1/2 in. ID, .8750 in. OD Steel Linear Ball Bearing w/ Steel Retainer BLXABX-SW8CS
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Quality Bearings & Components Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearings Linear Bearings
Product Number BLXABX-SW8CS BLXABX-SW8CS
Product Name Linear Ball Bearings-Closed Type - Inch Closed Type 1/2 in. ID, .8750 in. OD Steel Linear Ball Bearing w/ Steel Retainer
Bearing Type Bushing (Ball)
Open Closed - Bushing Closed Closed
Bearing Diameter 0.5000 inch (12.7 mm)
Bearing Length 1.25 inch (31.75 mm) 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Screws - Slide-Screws - Isotech, Inc.
Specs
Bearing Type Bushing (Ball)
View Details
Linear Stroke Rotary Bushing - SR Type - NB Corporation of America
Specs
Bearing Type Bushing (Ball)
Bearing Housing None
Open Closed - Bushing Closed
View Details
Linear Bearing Blocks - RPG25SW--N1 - Rockford Ball Screw
Specs
Bearing Type Linear Motion Guide
Bearing Width 1.89 inch (48 mm)
Bearing Length 3.46 inch (88 mm)
View Details
Linear Guide Rollers - VW-2 - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bearing Type Guide Wheel
Special Bearing Materials Stainless
Bearing Width 0.4370 inch (11.1 mm)
View Details