Quality Bearings & Components Datasheets for Ball Bearings
Ball bearings are used to provide smooth, low friction motion in rotary applications. Ball bearings types include radial ball bearings (deep groove and angular contact) and thrust ball bearings.
Ball Bearings: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Commercial PLAIN BALL BEARINGS – INCH • 52100 Chrome Steel NOTES: 1. Radius is the maximum shaft radius or housing fillet that the bearing corner will clear. 2. Available in... | |
| Miniature Instrument FLANGED BALL BEARINGS-SHIELDED TYPE – INCH • Stainless Steel • Chrome Steel | |
| Corrosion-Resistant - Stainless PLAIN BALL BEARINGS – METRIC • 316 Stainless Raceways • 316 Stainless Balls • Polymer Retainer • ABEC 0 • Single Row | |
| Corrosion-Resistant - Stainless PLAIN BALL BEARINGS – INCH • 316 Stainless Raceways • 316 Stainless Balls • Polymer Retainer • ABEC 0 • Single Row | |
| Double Row ANGULAR CONTACT BALL BEARINGS – METRIC • Chrome Steel • 5200 Series | |
| Double Row ANGULAR CONTACT BALL BEARINGS – METRIC • Chrome Steel • 5300 Series | |
| Miniature Instrument - Extended Inner Ring FLANGED BALL BEARINGS-TAPERED O.D. – INCH • Stainless Steel • Chrome Steel *Outer Ring Tapered .075 per foot – F2XX only *Outer Ring Tapered... | |
| Miniature Instrument RADIAL BALL BEARINGS-SHIELDED TYPE – INCH • Stainless Steel • Chrome Steel | |
| Miniature Instrument FLANGED BALL BEARINGS-OPEN TYPE – INCH • Stainless Steel • Chrome Steel | |
| Miniature Instrument FLANGED BALL BEARINGS-OPEN TYPE – METRIC • Stainless Steel • Chrome Steel • (L) Series | |
| Miniature Instrument FLANGED BALL BEARINGS-SHIELDED TYPE – METRIC • Stainless Steel • Chrome Steel • (L) Series | |
| Miniature Instrument RADIAL BALL BEARINGS-OPEN TYPE – INCH • Stainless Steel • Chrome Steel | |
| Miniature Instrument RADIAL BALL BEARINGS-OPEN TYPE – METRIC • Stainless Steel • Chrome Steel • (L) Series | |
| Miniature Instrument RADIAL BALL BEARINGS-SHIELDED TYPE – INCH • Stainless Steel • Chrome Steel (L) Series | |
| Plastic Raceways PLAIN BALL BEARINGS – INCH • Acetal Raceways • Glass or 316 Stainless Steel Balls | |
| Plastic Raceways FLANGED CONVEYOR BALL BEARINGS – INCH • Polypropylene • Hex Bore • 316 Stainless Steel Balls NOTE: Items with 7/16 Hex Bore can be manufactured with 1/2 Dia. | |
| Plastic Raceways PLAIN BALL BEARINGS – METRIC • Acetal Raceways • Glass or 316 Stainless Steel Balls | |
| Plastic Raceways PLAIN BALL BEARINGS-DOUBLE ROW – INCH/METRIC • Acetal Raceways • Glass or 316 Stainless Steel Balls | |
| Plastic Raceways PLAIN BALL BEARINGS-SINGLE & DOUBLE ROW – INCH • Acetal • 316 Stainless Steel Balls NOTES: 1. These are replacement bearings for plastic mounting and pillow blocks. 2. | |
| Precision FLANGED BALL BEARINGS-OPEN & SHIELDED TYPE – INCH • Stainless Steel • Chrome Steel | |
| Precision PLAIN BALL BEARINGS-OPEN TYPE • Stainless Steel • Chrome Steel | |
| Precision PLAIN BALL BEARINGS-SHIELDED TYPE • Stainless Steel • Chrome Steel | |
| Thin Section | Angular Contact Style BALL BEARINGS – INCH • 52100 Chrome Steel • Angular Contact Single Bearings • Snap-Over Cage • ABEC 1 NOTE: Large sizes available upon... |
| Next >> |