Quality Bearings & Components Linear Bearings-Closed Type - Inch BLAABX-FLAC10CS

Description
Frelon® Lined | Self-Aligning O.D. | Compensated I.D. LINEAR BEARINGS-CLOSED TYPE – INCH • Self-Lubricated • Anodized Aluminum • Bonded Frelon® Liner • Compensated Series
Description
Frelon® Lined | Self-Aligning O.D. | Compensated I.D. LINEAR BEARINGS-CLOSED TYPE – INCH • Self-Lubricated • Anodized Aluminum • Bonded Frelon® Liner • Compensated Series

Suppliers

Company
Product
Description
Supplier Links
Linear Bearings-Closed Type  -  Inch - BLAABX-FLAC10CS - Quality Bearings & Components
Hicksville, NY, USA
Linear Bearings-Closed Type - Inch
BLAABX-FLAC10CS
Linear Bearings-Closed Type - Inch BLAABX-FLAC10CS
Frelon® Lined | Self-Aligning O.D. | Compensated I.D. LINEAR BEARINGS-CLOSED TYPE – INCH • Self-Lubricated • Anodized Aluminum • Bonded Frelon® Liner • Compensated Series

Frelon® Lined | Self-Aligning O.D. | Compensated I.D.
LINEAR BEARINGS-CLOSED TYPE – INCH

• Self-Lubricated

• Anodized Aluminum

• Bonded Frelon® Liner

• Compensated Series

Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Linear Bearings
Product Number BLAABX-FLAC10CS
Product Name Linear Bearings-Closed Type - Inch
Bearing Type Plain / Journal
Special Bearing Materials Anodized Aluminum; Self Lubricating
Open Closed - Bushing Closed
Bearing Features Self Aligning
Unlock Full Specs
to access all available technical data

Similar Products

Linear Bearing - KH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Bearing Housing None
Open Closed - Bushing Closed
Bearing Width 0.5906 to 2.44 inch (15 to 62 mm)
View Details
Linear Guide Rollers - VW-2 - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bearing Type Guide Wheel
Special Bearing Materials Stainless
Bearing Width 0.4370 inch (11.1 mm)
View Details
Linear Bearing Blocks - RPG20HR-CN1 - Rockford Ball Screw
Specs
Bearing Type Linear Motion Guide
Bearing Width 1.73 inch (44 mm)
Bearing Length 3.06 inch (77.8 mm)
View Details
16 mm Bore, 26 mm O.D., Open Linear Plain Bearing, Material (Bearing/Body): Aluminum / J® Polymer - S99GLZM1626036 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Aluminum / J® Polymer
Open Closed - Bushing Open
Bearing Length 1.42 inch (36 mm)
View Details