Quality Bearings & Components Frelon® Lined Pillow Blocks, Closed Type Compensated Series – Inch BLAABX-PX08CCS

Description
Frelon® Lined PILLOW BLOCKS-CLOSED TYPE – INCH • Self-Aligning • Anodized Aluminum Body 6061-T6 • Frelon® Lined Aluminum Bearing • Self-Lubricating NOTE: For parallel shaft applications, use Compensated Series bearings. *Maximum speed is 400 ft/min.; maximum PV is 10000 dry.
Description
Frelon® Lined PILLOW BLOCKS-CLOSED TYPE – INCH • Self-Aligning • Anodized Aluminum Body 6061-T6 • Frelon® Lined Aluminum Bearing • Self-Lubricating NOTE: For parallel shaft applications, use Compensated Series bearings. *Maximum speed is 400 ft/min.; maximum PV is 10000 dry.

Suppliers

Company
Product
Description
Supplier Links
Frelon® Lined Pillow Blocks, Closed Type Compensated Series – Inch - BLAABX-PX08CCS - Quality Bearings & Components
Hicksville, NY, USA
Frelon® Lined Pillow Blocks, Closed Type Compensated Series – Inch
BLAABX-PX08CCS
Frelon® Lined Pillow Blocks, Closed Type Compensated Series – Inch BLAABX-PX08CCS
Frelon® Lined PILLOW BLOCKS-CLOSED TYPE – INCH • Self-Aligning • Anodized Aluminum Body 6061-T6 • Frelon® Lined Aluminum Bearing • Self-Lubricating NOTE: For parallel shaft applications, use Compensated Series bearings. *Maximum speed is 400 ft/min.; maximum PV is 10000 dry.

Frelon® Lined
PILLOW BLOCKS-CLOSED TYPE – INCH

• Self-Aligning

• Anodized Aluminum Body 6061-T6

• Frelon® Lined Aluminum Bearing

• Self-Lubricating

NOTE: For parallel shaft applications, use Compensated Series bearings.
*Maximum speed is 400 ft/min.; maximum PV is 10000 dry.

Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Linear Bearings
Product Number BLAABX-PX08CCS
Product Name Frelon® Lined Pillow Blocks, Closed Type Compensated Series – Inch
Bearing Type Linear Motion Guide
Special Bearing Materials Anodized Aluminum; Self Lubricating
Bearing Housing Pillow Block
Open Closed - Bushing Closed
Bearing Features Self Aligning
Unlock Full Specs
to access all available technical data

Similar Products

Linear Bearing Blocks - RPG30HRLAN1 - Rockford Ball Screw
Specs
Bearing Type Linear Motion Guide
Bearing Width 2.36 inch (60 mm)
Bearing Length 5.17 inch (131 mm)
View Details
0.188
Specs
Special Bearing Materials Aluminum / Frelon
Bearing Length 0.5620 inch (14.27 mm)
View Details