Quality Bearings & Components Linear Bearings-Open Type - Inch BLAABX-LCN12OS

Description
Frelon® Lined | Compensated Series LINEAR BEARINGS-OPEN TYPE - INCH Self-Lubricated Anodized Aluminum Bonded Frelon® Liner
Description
Frelon® Lined | Compensated Series LINEAR BEARINGS-OPEN TYPE - INCH Self-Lubricated Anodized Aluminum Bonded Frelon® Liner

Suppliers

Company
Product
Description
Supplier Links
Linear Bearings-Open Type  -  Inch - BLAABX-LCN12OS - Quality Bearings & Components
Hicksville, NY, USA
Linear Bearings-Open Type - Inch
BLAABX-LCN12OS
Linear Bearings-Open Type - Inch BLAABX-LCN12OS
Frelon® Lined | Compensated Series LINEAR BEARINGS-OPEN TYPE - INCH Self-Lubricated Anodized Aluminum Bonded Frelon® Liner

Frelon® Lined | Compensated Series
LINEAR BEARINGS-OPEN TYPE - INCH

  • Self-Lubricated
  • Anodized Aluminum
  • Bonded Frelon® Liner
Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Linear Bearings
Product Number BLAABX-LCN12OS
Product Name Linear Bearings-Open Type - Inch
Bearing Type Plain / Journal
Unlock Full Specs
to access all available technical data

Similar Products

Linear Bearing - LMB_UU Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Bearing Housing None
Open Closed - Bushing Open; Closed
Bearing Width 0.3750 to 6 inch (9.53 to 152 mm)
View Details
Linear Guide Rollers - VW-4XL - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bearing Type Guide Wheel
Special Bearing Materials Stainless
Bearing Width 1 inch (25.4 mm)
View Details
Linear Bearing Blocks - RPG30SW-CH1 - Rockford Ball Screw
Specs
Bearing Type Linear Motion Guide
Bearing Width 2.36 inch (60 mm)
Bearing Length 4.29 inch (109 mm)
View Details
40mm Bore, 60mm Overall Length, Standard Frelon Lined Bearing. - S99BSCM40F052060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials ALUMINUM/FRELON
Bearing Length 2.36 inch (60 mm)
View Details