Quality Bearings & Components Flange-mounted Sleeve Bearings - Inch BLAFMT-SFP08

Description
Frelon® Lined FLANGE-MOUNTED SLEEVE BEARINGS – INCH • Self-Aligning • Anodized 6061-T6 Aluminum Housing • Frelon® Lined • Self-Lubricating
Request a Quote Datasheet
Description
Frelon® Lined FLANGE-MOUNTED SLEEVE BEARINGS – INCH • Self-Aligning • Anodized 6061-T6 Aluminum Housing • Frelon® Lined • Self-Lubricating
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flange-mounted Sleeve Bearings  -  Inch - BLAFMT-SFP08 - Quality Bearings & Components
Hicksville, NY, USA
Flange-mounted Sleeve Bearings - Inch
BLAFMT-SFP08
Flange-mounted Sleeve Bearings - Inch BLAFMT-SFP08
Frelon® Lined FLANGE-MOUNTED SLEEVE BEARINGS – INCH • Self-Aligning • Anodized 6061-T6 Aluminum Housing • Frelon® Lined • Self-Lubricating

Frelon® Lined
FLANGE-MOUNTED SLEEVE BEARINGS – INCH

• Self-Aligning

• Anodized 6061-T6 Aluminum Housing

• Frelon® Lined

• Self-Lubricating

Supplier's Site
Standard Duty Flange Mounted 1/2 in. ID Frelon Lined Aluminum Linear Bearing - BLAFMT-SFP08 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Standard Duty Flange Mounted 1/2 in. ID Frelon Lined Aluminum Linear Bearing
BLAFMT-SFP08
Standard Duty Flange Mounted 1/2 in. ID Frelon Lined Aluminum Linear Bearing BLAFMT-SFP08
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Quality Bearings & Components Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearings Linear Bearings
Product Number BLAFMT-SFP08 BLAFMT-SFP08
Product Name Flange-mounted Sleeve Bearings - Inch Standard Duty Flange Mounted 1/2 in. ID Frelon Lined Aluminum Linear Bearing
Bearing Type Plain / Journal
Special Bearing Materials Anodized Aluminum; Self Lubricating
Bearing Housing Flanged Flanged
Open Closed - Bushing Closed
Bearing Features Self Aligning
Unlock Full Specs
to access all available technical data

Similar Products

Linear Bearing Blocks - RPG35HRLAN0 - Rockford Ball Screw
Specs
Bearing Type Linear Motion Guide
Bearing Width 2.76 inch (70 mm)
Bearing Length 5.31 inch (135 mm)
View Details
Linear Bearings - 2175225 - RS Components, Ltd.
Specs
Open Closed - Bushing Open
Bearing Width 1.26 inch (32 mm)
Bearing Diameter 0.7874 inch (20 mm)
View Details
12MM BORE, 4 CIRCUITS Closed TYPE, LINEAR BALL BEARING - S99LBCM012032 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Duracon M90
Open Closed - Bushing Closed
Bearing Length 1.26 inch (32 mm)
View Details