Quality Bearings & Components Frelon® Lined Pillow Blocks, Closed Type Compensated Series – Inch BLAABX-PX32CCS

Description
Frelon® Lined PILLOW BLOCKS-CLOSED TYPE – INCH • Self-Aligning • Anodized Aluminum Body 6061-T6 • Frelon® Lined Aluminum Bearing • Self-Lubricating NOTE: For parallel shaft applications, use Compensated Series bearings. *Maximum speed is 400 ft/min.; maximum PV is 10000 dry.
Description
Frelon® Lined PILLOW BLOCKS-CLOSED TYPE – INCH • Self-Aligning • Anodized Aluminum Body 6061-T6 • Frelon® Lined Aluminum Bearing • Self-Lubricating NOTE: For parallel shaft applications, use Compensated Series bearings. *Maximum speed is 400 ft/min.; maximum PV is 10000 dry.

Suppliers

Company
Product
Description
Supplier Links
Frelon® Lined Pillow Blocks, Closed Type Compensated Series – Inch - BLAABX-PX32CCS - Quality Bearings & Components
Hicksville, NY, USA
Frelon® Lined Pillow Blocks, Closed Type Compensated Series – Inch
BLAABX-PX32CCS
Frelon® Lined Pillow Blocks, Closed Type Compensated Series – Inch BLAABX-PX32CCS
Frelon® Lined PILLOW BLOCKS-CLOSED TYPE – INCH • Self-Aligning • Anodized Aluminum Body 6061-T6 • Frelon® Lined Aluminum Bearing • Self-Lubricating NOTE: For parallel shaft applications, use Compensated Series bearings. *Maximum speed is 400 ft/min.; maximum PV is 10000 dry.

Frelon® Lined
PILLOW BLOCKS-CLOSED TYPE – INCH

• Self-Aligning

• Anodized Aluminum Body 6061-T6

• Frelon® Lined Aluminum Bearing

• Self-Lubricating

NOTE: For parallel shaft applications, use Compensated Series bearings.
*Maximum speed is 400 ft/min.; maximum PV is 10000 dry.

Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Linear Bearings
Product Number BLAABX-PX32CCS
Product Name Frelon® Lined Pillow Blocks, Closed Type Compensated Series – Inch
Bearing Type Linear Motion Guide
Special Bearing Materials Anodized Aluminum; Self Lubricating
Bearing Housing Pillow Block
Open Closed - Bushing Closed
Bearing Features Self Aligning
Unlock Full Specs
to access all available technical data

Similar Products

Linear Bearings - 2849740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Open Closed - Bushing Closed
Bearing Width 0.8661 inch (22 mm)
Bearing Diameter 0.4724 inch (12 mm)
View Details
Linear Bearings - 2175223 - RS Components, Ltd.
Specs
Open Closed - Bushing Open
Bearing Width 0.7480 inch (19 mm)
Bearing Diameter 0.3937 inch (10 mm)
View Details
0.625
Specs
Special Bearing Materials Aluminum / Frelon
Bearing Length 1.5 inch (38.1 mm)
View Details
Linear Guideway - Type HDW - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Bearing Type Linear Motion Guide
Special Bearing Materials Bearing and Rail Assemblies
Bearing Width 1.85 to 6.69 inch (47 to 170 mm)
View Details