Frelon® Lined
PILLOW BLOCKS-OPEN TYPE – INCH
• Self-Aligning
• Anodized Aluminum Body 6061-T6
• Frelon® Lined Aluminum Bearing
• Self-Lubricating
NOTE: For parallel shaft applications, use Compensated Series bearings.
*Maximum speed is 400 ft/min.; maximum PV is 10000 dry. Maximum load must be reduced by 1/2 when load is applied to the open half of the bearing.
| Quality Bearings & Components | |
|---|---|
| Product Category | Linear Bearings |
| Product Number | BLAABX-PN32COS |
| Product Name | Frelon® Lined Pillow Blocks, Open Type Compensated Series– Inch |
| Bearing Type | Linear Motion Guide |
| Special Bearing Materials | Anodized Aluminum; Self Lubricating |
| Bearing Housing | Pillow Block |
| Open Closed - Bushing | Open |
| Bearing Features | Self Aligning |