Quality Bearings & Components Datasheets for Bearing Heaters
Bearing heaters facilitate assembly or disassembly of bearings by heating the bearing or work piece. The heat introduced causes thermal expansion, which allows the bearing to be mounted or dismounted without damage.
Bearing Heaters: Learn more
| Product Name | Notes |
|---|---|
| BETEX 22 ELD Standard 3.6 kVA INDUCTION HEATERS - PORTABLE PART NUMBER: TB-270600S Portable heater for use in the workshop and on site. Specs: Min. ID Ø: 10 mm Max. | |
| BETEX 22 ESD Standard 3.6 kVA INDUCTION HEATERS - BENCH-TOP PART NUMBER: TB-280620S Basic bench-top type induction heater with swivel arm for use in the workshop. Specs: Min. ID Ø:... | |
| BETEX 24 RLD Turbo 3.6 kVA INDUCTION HEATERS - PORTABLE PART NUMBER: TB-200600T Portable heater for use in the workshop and on site. The TURBO effect only works when the... | |
| BETEX 24 RSD Turbo 3.6 kVA INDUCTION HEATERS - BENCH-TOP PART NUMBER: TB-220620T Basic bench-top type induction heater with swivel arm for use in the workshop. The TURBO effect only... | |
| BETEX 38 ESD Standard 8 kVA INDUCTION HEATERS - BENCH-TOP PART NUMBER: TB-310720S Medium size bench-top type induction heater with swivel arm for use in the workshop. Specs: Min. ID... | |
| BETEX 38 ZFD Standard 12 kVA INDUCTION HEATERS - MOBILE PART NUMBER: TB-290660S Mobile roll-around type induction heater with swivel arm and convenient folding operating panel. Specs: Min. ID Ø:... | |
| BETEX 40 RMD Turbo 12 kVA - TUV INDUCTION HEATERS - MOBILE PART NUMBER: TB-300170T Mobile roll-around type induction heater with swivel arm and convenient folding operating panel. The TURBO... | |
| BETEX 40 RSD / 40 RSDm Turbo 8 kVA INDUCTION HEATERS - BENCH-TOP PART NUMBER: TB-340650T Medium size bench-top or mobile roll-around (RSDm) type induction heater with swivel arm for... | |
| BETEX Giant Standard 40, 48, 100 kVA INDUCTION HEATERS - HEAVY-DUTY PART NUMBER: TB-240600S Heavy-duty induction heater. Heating times are subject to the relationship between: - Min. bore and max. | |
| BETEX Giant Turbo 40, 48, 100 kVA INDUCTION HEATERS - HEAVY-DUTY PART NUMBER: TB-240600AT Heavy-duty induction heater. The TURBO effect only works when the component is in a horizontal position. | |
| BETEX MF Quick-Heater INDUCTION HEATERS - MIDDLE FREQUENCY PART NUMBER: TB-MF600125 For both mounting and dismounting – BETEX MF Quick-Heater Heat your expensive components efficiently, safely, and economically. With middle... | |
| BETEX Super Standard 24 kVA INDUCTION HEATERS - HEAVY-DUTY PART NUMBER: TB-250600S Heavy-duty induction heater. Heating times are subject to the relationship between: - Min. bore and max. outside diameter,... | |
| BETEX Super Turbo 24 kVA INDUCTION HEATERS - HEAVY-DUTY PART NUMBER: TB-950008T Heavy-duty induction heater. The TURBO effect only works when the component is in a horizontal position. Heating times... |