Quality Bearings & Components Frelon® Lined Pillow Blocks, Closed Type Compensated Series – Inch BLAABX-PX10CCS

Description
Frelon® Lined PILLOW BLOCKS-CLOSED TYPE – INCH • Self-Aligning • Anodized Aluminum Body 6061-T6 • Frelon® Lined Aluminum Bearing • Self-Lubricating NOTE: For parallel shaft applications, use Compensated Series bearings. *Maximum speed is 400 ft/min.; maximum PV is 10000 dry.
Description
Frelon® Lined PILLOW BLOCKS-CLOSED TYPE – INCH • Self-Aligning • Anodized Aluminum Body 6061-T6 • Frelon® Lined Aluminum Bearing • Self-Lubricating NOTE: For parallel shaft applications, use Compensated Series bearings. *Maximum speed is 400 ft/min.; maximum PV is 10000 dry.

Suppliers

Company
Product
Description
Supplier Links
Frelon® Lined Pillow Blocks, Closed Type Compensated Series – Inch - BLAABX-PX10CCS - Quality Bearings & Components
Hicksville, NY, USA
Frelon® Lined Pillow Blocks, Closed Type Compensated Series – Inch
BLAABX-PX10CCS
Frelon® Lined Pillow Blocks, Closed Type Compensated Series – Inch BLAABX-PX10CCS
Frelon® Lined PILLOW BLOCKS-CLOSED TYPE – INCH • Self-Aligning • Anodized Aluminum Body 6061-T6 • Frelon® Lined Aluminum Bearing • Self-Lubricating NOTE: For parallel shaft applications, use Compensated Series bearings. *Maximum speed is 400 ft/min.; maximum PV is 10000 dry.

Frelon® Lined
PILLOW BLOCKS-CLOSED TYPE – INCH

• Self-Aligning

• Anodized Aluminum Body 6061-T6

• Frelon® Lined Aluminum Bearing

• Self-Lubricating

NOTE: For parallel shaft applications, use Compensated Series bearings.
*Maximum speed is 400 ft/min.; maximum PV is 10000 dry.

Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Linear Bearings
Product Number BLAABX-PX10CCS
Product Name Frelon® Lined Pillow Blocks, Closed Type Compensated Series – Inch
Bearing Type Linear Motion Guide
Special Bearing Materials Anodized Aluminum; Self Lubricating
Bearing Housing Pillow Block
Open Closed - Bushing Closed
Bearing Features Self Aligning
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Rollers - VW-4XL - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bearing Type Guide Wheel
Special Bearing Materials Stainless
Bearing Width 1 inch (25.4 mm)
View Details
Slide Screws - Slide-Screws - Isotech, Inc.
Specs
Bearing Type Bushing (Ball)
View Details
Slide Screw - SS Type - NB Corporation of America
NB Corporation of America
Specs
Bearing Type Spline Bushing or Ball Spline
Special Bearing Materials Bearing and Rail Assemblies
Bearing Housing Rectangular
View Details
Linear Bearing - LME_UU Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Bearing Width 0.2756 to 3.54 inch (7 to 90 mm)
Bearing Diameter 1.18 to 2.36 inch (30 to 60 mm)
Bearing Length 0.7480 to 8.31 inch (19 to 211 mm)
View Details