Quality Bearings & Components Linear Ball Bearings-Closed Type - Inch BLSABX-SWS6GCS

Description
Resin Retainer LINEAR BALL BEARINGS-CLOSED TYPE – INCH • Stainless Steel Shell • Heat-Treated
Request a Quote Datasheet
Description
Resin Retainer LINEAR BALL BEARINGS-CLOSED TYPE – INCH • Stainless Steel Shell • Heat-Treated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Ball Bearings-Closed Type  -  Inch - BLSABX-SWS6GCS - Quality Bearings & Components
Hicksville, NY, USA
Linear Ball Bearings-Closed Type - Inch
BLSABX-SWS6GCS
Linear Ball Bearings-Closed Type - Inch BLSABX-SWS6GCS
Resin Retainer LINEAR BALL BEARINGS-CLOSED TYPE – INCH • Stainless Steel Shell • Heat-Treated

Resin Retainer
LINEAR BALL BEARINGS-CLOSED TYPE – INCH

• Stainless Steel Shell

• Heat-Treated

Supplier's Site
Closed Type 3/8 in. ID, .6250 in. OD Stainless Steel Linear Ball Bearing w/ Resin Retainer - BLSABX-SWS6GCS - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Closed Type 3/8 in. ID, .6250 in. OD Stainless Steel Linear Ball Bearing w/ Resin Retainer
BLSABX-SWS6GCS
Closed Type 3/8 in. ID, .6250 in. OD Stainless Steel Linear Ball Bearing w/ Resin Retainer BLSABX-SWS6GCS
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Quality Bearings & Components Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearings Linear Bearings
Product Number BLSABX-SWS6GCS BLSABX-SWS6GCS
Product Name Linear Ball Bearings-Closed Type - Inch Closed Type 3/8 in. ID, .6250 in. OD Stainless Steel Linear Ball Bearing w/ Resin Retainer
Bearing Type Bushing (Ball)
Special Bearing Materials Stainless Resin
Open Closed - Bushing Closed Closed
Bearing Diameter 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Bearing Blocks - RPG15HR-BN0 - Rockford Ball Screw
Specs
Bearing Type Linear Motion Guide
Bearing Width 1.34 inch (34 mm)
Bearing Length 2.6 inch (66 mm)
View Details
50mm Bore, Recommended Shaft: Hard Anodized Aluminum, Closed Linear Plastic Bearing - S99GLPM5075A0 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Aluminum / J® Polymer
Open Closed - Bushing Closed
Bearing Length 3.94 inch (100 mm)
View Details