Quality Bearings & Components Datasheets for Lifting Jacks
Lifting jacks are used for leveling or positioning heavy equipment, or for supporting structures. They use screw or cylinder-based actuators and are powered by hydraulic, mechanical, electric, or manual methods.
Lifting Jacks: Learn more
| Product Name | Notes |
|---|---|
| Low-Height - Spring Loaded HYDRAULIC JACKS BETEX CJ SERIES Specs: Available in: 10 or 20 ton Stroke: 41 mm Max. working pressure: 10,000 psi / 700 bar Features: Hard chromed... | |
| Toe Series HYDRAULIC JACKS BETEX TOE SERIES Features: Heat-treated and chrome-plated hydraulic rod provides a longer seal life and optimum performance. Internal safety valve prevents the toe jack from being... |