Quality Bearings & Components Linear Bearings-Closed Type - Metric BLAUBXMFMC25CP

Description
Frelon® Lined | Precision I.D. Series LINEAR BEARINGS-CLOSED TYPE – METRIC • Self-Lubricating • Anodized Aluminum • Bonded Frelon®
Description
Frelon® Lined | Precision I.D. Series LINEAR BEARINGS-CLOSED TYPE – METRIC • Self-Lubricating • Anodized Aluminum • Bonded Frelon®

Suppliers

Company
Product
Description
Supplier Links
Linear Bearings-Closed Type  -  Metric - BLAUBXMFMC25CP - Quality Bearings & Components
Hicksville, NY, USA
Linear Bearings-Closed Type - Metric
BLAUBXMFMC25CP
Linear Bearings-Closed Type - Metric BLAUBXMFMC25CP
Frelon® Lined | Precision I.D. Series LINEAR BEARINGS-CLOSED TYPE – METRIC • Self-Lubricating • Anodized Aluminum • Bonded Frelon®

Frelon® Lined | Precision I.D. Series
LINEAR BEARINGS-CLOSED TYPE – METRIC

• Self-Lubricating

• Anodized Aluminum

• Bonded Frelon®

Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Linear Bearings
Product Number BLAUBXMFMC25CP
Product Name Linear Bearings-Closed Type - Metric
Bearing Type Plain / Journal
Unlock Full Specs
to access all available technical data

Similar Products

Linear Bearing - KH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Bearing Housing None
Open Closed - Bushing Closed
Bearing Width 0.5906 to 2.44 inch (15 to 62 mm)
View Details
Hybrid Roller Assembly -  - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bearing Type Guide Wheel
Special Bearing Materials Stainless; Bearing and Rail Assemblies
Open Closed - Bushing Closed
View Details
Linear Bearing Blocks - RPG25HRL-H1 - Rockford Ball Screw
Specs
Bearing Type Linear Motion Guide
Bearing Width 1.89 inch (48 mm)
Bearing Length 4.33 inch (110 mm)
View Details
0.375
Specs
Special Bearing Materials Aluminum / Frelon
Bearing Length 0.8750 inch (22.22 mm)
View Details