Quality Bearings & Components Linear Bearings-Open Type - Inch BLAABX-LCN64OS

Description
Frelon® Lined | Compensated Series LINEAR BEARINGS-OPEN TYPE - INCH Self-Lubricated Anodized Aluminum Bonded Frelon® Liner
Description
Frelon® Lined | Compensated Series LINEAR BEARINGS-OPEN TYPE - INCH Self-Lubricated Anodized Aluminum Bonded Frelon® Liner

Suppliers

Company
Product
Description
Supplier Links
Linear Bearings-Open Type  -  Inch - BLAABX-LCN64OS - Quality Bearings & Components
Hicksville, NY, USA
Linear Bearings-Open Type - Inch
BLAABX-LCN64OS
Linear Bearings-Open Type - Inch BLAABX-LCN64OS
Frelon® Lined | Compensated Series LINEAR BEARINGS-OPEN TYPE - INCH Self-Lubricated Anodized Aluminum Bonded Frelon® Liner

Frelon® Lined | Compensated Series
LINEAR BEARINGS-OPEN TYPE - INCH

  • Self-Lubricated
  • Anodized Aluminum
  • Bonded Frelon® Liner
Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Linear Bearings
Product Number BLAABX-LCN64OS
Product Name Linear Bearings-Open Type - Inch
Bearing Type Plain / Journal
Unlock Full Specs
to access all available technical data

Similar Products

Cross Roller Guideway -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Bearing Type Crossed Roller
Special Bearing Materials Bearing and Rail Assemblies
Bearing Width 0.1575 to 1.57 inch (4 to 40 mm)
View Details
Linear Guide Rollers - VW-3 - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bearing Type Guide Wheel
Special Bearing Materials Stainless
Bearing Width 0.6250 inch (15.87 mm)
View Details
Linear Bearing Blocks - RPG15HR-AH0 - Rockford Ball Screw
Specs
Bearing Type Linear Motion Guide
Bearing Width 1.34 inch (34 mm)
Bearing Length 2.6 inch (66 mm)
View Details
0.5
Specs
Special Bearing Materials J® Polymer
Open Closed - Bushing Closed
Bearing Length 1.25 inch (31.75 mm)
View Details