Quality Bearings & Components Datasheets for Radial Ball Bearings
Radial ball bearings are friction reduction, rotation devices that carry loads radially around its axis. A subtype of ball bearings, they operate through the use of lubricated steel balls placed between two circular guides. They are frequently called deep-groove bearings.
Radial Ball Bearings: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Commercial PLAIN BALL BEARINGS – INCH • 52100 Chrome Steel NOTES: 1. Radius is the maximum shaft radius or housing fillet that the bearing corner will clear. 2. Available in... | |
| Miniature Instrument FLANGED BALL BEARINGS-SHIELDED TYPE – INCH • Stainless Steel • Chrome Steel | |
| Corrosion-Resistant - Stainless PLAIN BALL BEARINGS – METRIC • 316 Stainless Raceways • 316 Stainless Balls • Polymer Retainer • ABEC 0 • Single Row | |
| Corrosion-Resistant - Stainless PLAIN BALL BEARINGS – INCH • 316 Stainless Raceways • 316 Stainless Balls • Polymer Retainer • ABEC 0 • Single Row | |
| Miniature Instrument - Extended Inner Ring FLANGED BALL BEARINGS-TAPERED O.D. – INCH • Stainless Steel • Chrome Steel *Outer Ring Tapered .075 per foot – F2XX only *Outer Ring Tapered... | |
| Miniature Instrument RADIAL BALL BEARINGS-SHIELDED TYPE – INCH • Stainless Steel • Chrome Steel | |
| Miniature Instrument FLANGED BALL BEARINGS-OPEN TYPE – INCH • Stainless Steel • Chrome Steel | |
| Miniature Instrument FLANGED BALL BEARINGS-OPEN TYPE – METRIC • Stainless Steel • Chrome Steel • (L) Series | |
| Miniature Instrument FLANGED BALL BEARINGS-SHIELDED TYPE – METRIC • Stainless Steel • Chrome Steel • (L) Series | |
| Miniature Instrument RADIAL BALL BEARINGS-OPEN TYPE – INCH • Stainless Steel • Chrome Steel | |
| Miniature Instrument RADIAL BALL BEARINGS-OPEN TYPE – METRIC • Stainless Steel • Chrome Steel • (L) Series | |
| Miniature Instrument RADIAL BALL BEARINGS-SHIELDED TYPE – INCH • Stainless Steel • Chrome Steel (L) Series | |
| Plastic Raceways PLAIN BALL BEARINGS – INCH • Acetal Raceways • Glass or 316 Stainless Steel Balls | |
| Plastic Raceways FLANGED CONVEYOR BALL BEARINGS – INCH • Polypropylene • Hex Bore • 316 Stainless Steel Balls NOTE: Items with 7/16 Hex Bore can be manufactured with 1/2 Dia. | |
| Plastic Raceways PLAIN BALL BEARINGS – METRIC • Acetal Raceways • Glass or 316 Stainless Steel Balls | |
| Plastic Raceways PLAIN BALL BEARINGS-DOUBLE ROW – INCH/METRIC • Acetal Raceways • Glass or 316 Stainless Steel Balls | |
| Plastic Raceways PLAIN BALL BEARINGS-SINGLE & DOUBLE ROW – INCH • Acetal • 316 Stainless Steel Balls NOTES: 1. These are replacement bearings for plastic mounting and pillow blocks. 2. | |
| Precision FLANGED BALL BEARINGS-OPEN & SHIELDED TYPE – INCH • Stainless Steel • Chrome Steel | |
| Precision PLAIN BALL BEARINGS-OPEN TYPE • Stainless Steel • Chrome Steel | |
| Precision PLAIN BALL BEARINGS-SHIELDED TYPE • Stainless Steel • Chrome Steel | |
| Thin Section | Conrad Style BALL BEARINGS – INCH • 52100 Chrome Steel • Conrad Radial Contact • Snap-Over Cage • ABEC 1 NOTE: Large sizes available upon request. Stainless... | |
| Thin Section | Four-Point Contact BALL BEARINGS – INCH • 52100 Chrome Steel • Four-Point Contact Bearings • Snap-Over Cage • ABEC 1 NOTE: Large sizes available upon request. Stainless... | |
| COLLAR BEARINGS-CLAMP TYPE - INCH 52100 Chrome Steel Collar and Set Screw NOTES: 1. Except for bore, bearings inspected to ABEC-1 tolerances. 2. Recommended shaft tolerance: Nominal bore size -.0005... |
| Next >> |