Quality Bearings & Components Linear Bearings-Closed Type - Inch BLAABX-FLA06CS

Description
Frelon® Lined | Self-Aligning O.D. LINEAR BEARINGS-CLOSED TYPE – INCH • Self-Lubricated • Anodized Aluminum • Bonded Frelon® Liner
Description
Frelon® Lined | Self-Aligning O.D. LINEAR BEARINGS-CLOSED TYPE – INCH • Self-Lubricated • Anodized Aluminum • Bonded Frelon® Liner

Suppliers

Company
Product
Description
Supplier Links
Linear Bearings-Closed Type  -  Inch - BLAABX-FLA06CS - Quality Bearings & Components
Hicksville, NY, USA
Linear Bearings-Closed Type - Inch
BLAABX-FLA06CS
Linear Bearings-Closed Type - Inch BLAABX-FLA06CS
Frelon® Lined | Self-Aligning O.D. LINEAR BEARINGS-CLOSED TYPE – INCH • Self-Lubricated • Anodized Aluminum • Bonded Frelon® Liner

Frelon® Lined | Self-Aligning O.D.
LINEAR BEARINGS-CLOSED TYPE – INCH

• Self-Lubricated

• Anodized Aluminum

• Bonded Frelon® Liner

Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Linear Bearings
Product Number BLAABX-FLA06CS
Product Name Linear Bearings-Closed Type - Inch
Bearing Type Plain / Journal
Special Bearing Materials Anodized Aluminum; Self Lubricating
Open Closed - Bushing Closed
Bearing Features Self Aligning
Unlock Full Specs
to access all available technical data

Similar Products

Linear Bearing Blocks - RPG15SV-AN1 - Rockford Ball Screw
Specs
Bearing Type Linear Motion Guide
Bearing Width 1.34 inch (34 mm)
Bearing Length 1.87 inch (47.6 mm)
View Details
Linear Bearings - 2175226 - RS Components, Ltd.
Specs
Open Closed - Bushing Open
Bearing Width 1.77 inch (45 mm)
Bearing Diameter 1.18 inch (30 mm)
View Details
0.750
Specs
Special Bearing Materials Aluminum / Frelon
Bearing Length 1.62 inch (41.27 mm)
View Details