Quality Bearings & Components Linear Ball Bearings-Open Type - Inch BLSABX-SWS12OS

Description
Stainless Steel Retainer LINEAR BALL BEARINGS-OPEN TYPE – INCH • Stainless Steel Shell • Heat-Treated NOTES: To order bearings with seals on both ends click on part number and select the option.
Request a Quote Datasheet
Description
Stainless Steel Retainer LINEAR BALL BEARINGS-OPEN TYPE – INCH • Stainless Steel Shell • Heat-Treated NOTES: To order bearings with seals on both ends click on part number and select the option.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Ball Bearings-Open Type  -  Inch - BLSABX-SWS12OS - Quality Bearings & Components
Hicksville, NY, USA
Linear Ball Bearings-Open Type - Inch
BLSABX-SWS12OS
Linear Ball Bearings-Open Type - Inch BLSABX-SWS12OS
Stainless Steel Retainer LINEAR BALL BEARINGS-OPEN TYPE – INCH • Stainless Steel Shell • Heat-Treated NOTES: To order bearings with seals on both ends click on part number and select the option.

Stainless Steel Retainer
LINEAR BALL BEARINGS-OPEN TYPE – INCH

• Stainless Steel Shell

• Heat-Treated

NOTES:
To order bearings with seals on both ends click on part number and select the
option.

Supplier's Site
Open Type 3/4 in. ID, 1.2500 in. OD Stainless Steel Linear Ball Bearing w/ Stainless Steel Retainer - BLSABX-SWS12OS - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Open Type 3/4 in. ID, 1.2500 in. OD Stainless Steel Linear Ball Bearing w/ Stainless Steel Retainer
BLSABX-SWS12OS
Open Type 3/4 in. ID, 1.2500 in. OD Stainless Steel Linear Ball Bearing w/ Stainless Steel Retainer BLSABX-SWS12OS
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Quality Bearings & Components Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearings Linear Bearings
Product Number BLSABX-SWS12OS BLSABX-SWS12OS
Product Name Linear Ball Bearings-Open Type - Inch Open Type 3/4 in. ID, 1.2500 in. OD Stainless Steel Linear Ball Bearing w/ Stainless Steel Retainer
Bearing Type Bushing (Ball)
Special Bearing Materials Stainless Stainless Steel
Open Closed - Bushing Open Open
Bearing Diameter 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Bearing Blocks - RPG20SW--H0 - Rockford Ball Screw
Specs
Bearing Type Linear Motion Guide
Bearing Width 1.65 inch (42 mm)
Bearing Length 3.06 inch (77.8 mm)
View Details
Linear Bearings - 2175227 - RS Components, Ltd.
Specs
Open Closed - Bushing Open
Bearing Width 0.3150 inch (8 mm)
Bearing Diameter 0.1575 inch (4 mm)
View Details
50 mm Bore, 75 mm O.D., Open Linear Plain Bearing, Material (Bearing/Body): Aluminum / J® Polymer - S99GLZM5075100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Aluminum / J® Polymer
Open Closed - Bushing Open
Bearing Length 3.94 inch (100 mm)
View Details