Quality Bearings & Components Support Bushings Eccentric & Concentric - Inch BASCOM-BA2

Description
"V" Groove SUPPORT BUSHINGS ECCENTRIC & CONCENTRIC – INCH 303 Stainless Steel *Fits corresponding wheel bore. **All mounting information assumes a “central” position of the BA bushing, allowing an adjustment from plus “X” to minus “X”.
Description
"V" Groove SUPPORT BUSHINGS ECCENTRIC & CONCENTRIC – INCH 303 Stainless Steel *Fits corresponding wheel bore. **All mounting information assumes a “central” position of the BA bushing, allowing an adjustment from plus “X” to minus “X”.

Suppliers

Company
Product
Description
Supplier Links
Support Bushings Eccentric & Concentric  -  Inch - BASCOM-BA2 - Quality Bearings & Components
Hicksville, NY, USA
Support Bushings Eccentric & Concentric - Inch
BASCOM-BA2
Support Bushings Eccentric & Concentric - Inch BASCOM-BA2
"V" Groove SUPPORT BUSHINGS ECCENTRIC & CONCENTRIC – INCH 303 Stainless Steel *Fits corresponding wheel bore. **All mounting information assumes a “central” position of the BA bushing, allowing an adjustment from plus “X” to minus “X”.

"V" Groove
SUPPORT BUSHINGS ECCENTRIC & CONCENTRIC – INCH

303 Stainless Steel

*Fits corresponding wheel bore.
**
All mounting information assumes a “central” position of the BA bushing,
allowing an adjustment from plus “X” to minus “X”.

Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Linear Bearings
Product Number BASCOM-BA2
Product Name Support Bushings Eccentric & Concentric - Inch
Special Bearing Materials Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Linear Bearing - ST_UU Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Bearing Width 0.5906 to 5.12 inch (15 to 130 mm)
Bearing Diameter 0.3150 to 3.94 inch (8 to 100 mm)
Bearing Length 0.9449 to 3.94 inch (24 to 100 mm)
View Details
Linear Guide Rollers - VW-4 - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bearing Type Guide Wheel
Special Bearing Materials Stainless
Bearing Width 0.7500 inch (19.05 mm)
View Details
Linear Bearing Blocks - RPG20HA-AH1 - Rockford Ball Screw
Specs
Bearing Type Linear Motion Guide
Bearing Housing Flanged
Bearing Width 2.48 inch (63 mm)
View Details
0.250
Specs
Special Bearing Materials Aluminum / Frelon
Bearing Length 0.7500 inch (19.05 mm)
View Details