Quality Bearings & Components Linear Bearings-Closed Type - Inch BLAABX-FLX16CP

Description
Frelon® Lined | Precision Series LINEAR BEARINGS-CLOSED TYPE – INCH Material: • Self-Lubricated • Anodized Aluminum • Bonded Frelon® Liner
Description
Frelon® Lined | Precision Series LINEAR BEARINGS-CLOSED TYPE – INCH Material: • Self-Lubricated • Anodized Aluminum • Bonded Frelon® Liner

Suppliers

Company
Product
Description
Supplier Links
Linear Bearings-Closed Type  -  Inch - BLAABX-FLX16CP - Quality Bearings & Components
Hicksville, NY, USA
Linear Bearings-Closed Type - Inch
BLAABX-FLX16CP
Linear Bearings-Closed Type - Inch BLAABX-FLX16CP
Frelon® Lined | Precision Series LINEAR BEARINGS-CLOSED TYPE – INCH Material: • Self-Lubricated • Anodized Aluminum • Bonded Frelon® Liner

Frelon® Lined | Precision Series
LINEAR BEARINGS-CLOSED TYPE – INCH

Material:
• Self-Lubricated

• Anodized Aluminum

• Bonded Frelon® Liner

Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Linear Bearings
Product Number BLAABX-FLX16CP
Product Name Linear Bearings-Closed Type - Inch
Bearing Type Plain / Journal
Special Bearing Materials Anodized Aluminum; Self Lubricating
Open Closed - Bushing Closed
Unlock Full Specs
to access all available technical data

Similar Products

Linear Bearing - ST_UU Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Bearing Width 0.5906 to 5.12 inch (15 to 130 mm)
Bearing Diameter 0.3150 to 3.94 inch (8 to 100 mm)
Bearing Length 0.9449 to 3.94 inch (24 to 100 mm)
View Details
Linear Guide Rollers - VW-1 - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bearing Type Guide Wheel
Special Bearing Materials Stainless
Bearing Width 0.3100 inch (7.87 mm)
View Details
Linear Bearing Blocks - RPG20SW-BN1 - Rockford Ball Screw
Specs
Bearing Type Linear Motion Guide
Bearing Width 1.65 inch (42 mm)
Bearing Length 3.06 inch (77.8 mm)
View Details
16mm Bore, 36mm Overall Length, Precision Frelon Lined Bearing. - S99APZM16F026036 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials ALUMINUM/FRELON
Bearing Length 1.42 inch (36 mm)
View Details