Quality Bearings & Components Linear Bearings-Closed Type - Metric BLAUBXMFMC10CP

Description
Frelon® Lined | Precision I.D. Series LINEAR BEARINGS-CLOSED TYPE – METRIC • Self-Lubricating • Anodized Aluminum • Bonded Frelon®
Description
Frelon® Lined | Precision I.D. Series LINEAR BEARINGS-CLOSED TYPE – METRIC • Self-Lubricating • Anodized Aluminum • Bonded Frelon®

Suppliers

Company
Product
Description
Supplier Links
Linear Bearings-Closed Type  -  Metric - BLAUBXMFMC10CP - Quality Bearings & Components
Hicksville, NY, USA
Linear Bearings-Closed Type - Metric
BLAUBXMFMC10CP
Linear Bearings-Closed Type - Metric BLAUBXMFMC10CP
Frelon® Lined | Precision I.D. Series LINEAR BEARINGS-CLOSED TYPE – METRIC • Self-Lubricating • Anodized Aluminum • Bonded Frelon®

Frelon® Lined | Precision I.D. Series
LINEAR BEARINGS-CLOSED TYPE – METRIC

• Self-Lubricating

• Anodized Aluminum

• Bonded Frelon®

Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Linear Bearings
Product Number BLAUBXMFMC10CP
Product Name Linear Bearings-Closed Type - Metric
Bearing Type Plain / Journal
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guideway - Type HDW - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Bearing Type Linear Motion Guide
Special Bearing Materials Bearing and Rail Assemblies
Bearing Width 1.85 to 6.69 inch (47 to 170 mm)
View Details
Linear Guide Rollers - VW-3 - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bearing Type Guide Wheel
Special Bearing Materials Stainless
Bearing Width 0.6250 inch (15.87 mm)
View Details
Linear Bearing Blocks - RPG35HRLCH1 - Rockford Ball Screw
Specs
Bearing Type Linear Motion Guide
Bearing Width 2.76 inch (70 mm)
Bearing Length 5.31 inch (135 mm)
View Details
0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Duracon M90
Open Closed - Bushing Closed
Bearing Length 0.8750 inch (22.22 mm)
View Details