Quality Bearings & Components Linear Ball Bearings-Open Type - Inch BLXABX-SW40OS

Description
Steel Retainer LINEAR BALL BEARINGS-OPEN TYPE – INCH • Steel Shell Hardened to Rc 60-64 NOTES: 1. To order bearings with seals on both ends click on part number and select the option. 2. 2-1/2", 3" and 4" sizes are nonseal type only.
Request a Quote Datasheet
Description
Steel Retainer LINEAR BALL BEARINGS-OPEN TYPE – INCH • Steel Shell Hardened to Rc 60-64 NOTES: 1. To order bearings with seals on both ends click on part number and select the option. 2. 2-1/2", 3" and 4" sizes are nonseal type only.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Ball Bearings-Open Type  -  Inch - BLXABX-SW40OS - Quality Bearings & Components
Hicksville, NY, USA
Linear Ball Bearings-Open Type - Inch
BLXABX-SW40OS
Linear Ball Bearings-Open Type - Inch BLXABX-SW40OS
Steel Retainer LINEAR BALL BEARINGS-OPEN TYPE – INCH • Steel Shell Hardened to Rc 60-64 NOTES: 1. To order bearings with seals on both ends click on part number and select the option. 2. 2-1/2", 3" and 4" sizes are nonseal type only.

Steel Retainer
LINEAR BALL BEARINGS-OPEN TYPE – INCH

• Steel Shell Hardened to Rc 60-64

NOTES:
1. To order bearings with seals on both ends click on part number and select the
option.
2. 2-1/2", 3" and 4" sizes are nonseal type only.

Supplier's Site
Open Type 2.5 in. ID, 3.7500 in. OD Steel Linear Ball Bearing w/ Steel Retainer - BLXABX-SW40OS - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Open Type 2.5 in. ID, 3.7500 in. OD Steel Linear Ball Bearing w/ Steel Retainer
BLXABX-SW40OS
Open Type 2.5 in. ID, 3.7500 in. OD Steel Linear Ball Bearing w/ Steel Retainer BLXABX-SW40OS
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Quality Bearings & Components Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearings Linear Bearings
Product Number BLXABX-SW40OS BLXABX-SW40OS
Product Name Linear Ball Bearings-Open Type - Inch Open Type 2.5 in. ID, 3.7500 in. OD Steel Linear Ball Bearing w/ Steel Retainer
Bearing Type Bushing (Ball)
Open Closed - Bushing Open Open
Bearing Diameter 2.5 inch (63.5 mm)
Bearing Length 5 inch (127 mm) 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Bearing Blocks - RPG35HA-BH1 - Rockford Ball Screw
Specs
Bearing Type Linear Motion Guide
Bearing Housing Flanged
Bearing Width 3.94 inch (100 mm)
View Details
Thomson Closed Type Super Ball Bushing SUPER16 - TSUPER-16 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Delrin
Open Closed - Bushing Closed
Bearing Length 2.25 inch (57.15 mm)
View Details