Quality Bearings & Components Linear Ball Bearings-Closed Type - Metric BLXABXMSM8G

Description
Resin Retainer LINEAR BALL BEARINGS-CLOSED TYPE – METRIC • AISI 52100 Steel Shell Hardened to HRC 60-64
Request a Quote Datasheet
Description
Resin Retainer LINEAR BALL BEARINGS-CLOSED TYPE – METRIC • AISI 52100 Steel Shell Hardened to HRC 60-64
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Ball Bearings-Closed Type  -  Metric - BLXABXMSM8G - Quality Bearings & Components
Hicksville, NY, USA
Linear Ball Bearings-Closed Type - Metric
BLXABXMSM8G
Linear Ball Bearings-Closed Type - Metric BLXABXMSM8G
Resin Retainer LINEAR BALL BEARINGS-CLOSED TYPE – METRIC • AISI 52100 Steel Shell Hardened to HRC 60-64

Resin Retainer
LINEAR BALL BEARINGS-CLOSED TYPE – METRIC

• AISI 52100 Steel Shell Hardened to HRC 60-64

Supplier's Site
Closed Type 8mm ID, 15mm OD Steel Linear Ball Bearing w/ Resin Retainer - BLXABXMSM8G - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Closed Type 8mm ID, 15mm OD Steel Linear Ball Bearing w/ Resin Retainer
BLXABXMSM8G
Closed Type 8mm ID, 15mm OD Steel Linear Ball Bearing w/ Resin Retainer BLXABXMSM8G
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Quality Bearings & Components Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearings Linear Bearings
Product Number BLXABXMSM8G BLXABXMSM8G
Product Name Linear Ball Bearings-Closed Type - Metric Closed Type 8mm ID, 15mm OD Steel Linear Ball Bearing w/ Resin Retainer
Bearing Type Bushing (Ball)
Open Closed - Bushing Closed Closed
Bearing Diameter 0.3150 inch (8 mm)
Bearing Length 0.9449 inch (24 mm) 0.9449 inch (24 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Bearing Blocks - RPG30HR-CH0 - Rockford Ball Screw
Specs
Bearing Type Linear Motion Guide
Bearing Width 2.36 inch (60 mm)
Bearing Length 4.29 inch (109 mm)
View Details
Linear Bearings - 2175225 - RS Components, Ltd.
Specs
Open Closed - Bushing Open
Bearing Width 1.26 inch (32 mm)
Bearing Diameter 0.7874 inch (20 mm)
View Details
20mm Bore, 30mm Overall Length, Standard Frelon Lined Bearing. - S99BSCM20F028030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials ALUMINUM/FRELON
Bearing Length 1.18 inch (30 mm)
View Details