Quality Bearings & Components Journals-Eccentric & Concentric Guide Wheel - Inch BASCOM-BCC3

Description
Guide Wheel JOURNALS-ECCENTRIC & CONCENTRIC – INCH • Stainless Steel AISI 303 *O.D. tolerance: for size 0: +.0000, -.0005. Part number with suffix BJ indicates eccentric (adjustable) bushing; rotation of eccentric allows fit up adjustment between track and guide wheels. Part number with suffix BCC indicates concentric (stationary) journal; since concentrically mounted wheels have a fixed position, these journals set the alignment of the carriage assembly to the rail. Concentrically mounted wheels should be configured to carry the majority of the load whenever possible.
Description
Guide Wheel JOURNALS-ECCENTRIC & CONCENTRIC – INCH • Stainless Steel AISI 303 *O.D. tolerance: for size 0: +.0000, -.0005. Part number with suffix BJ indicates eccentric (adjustable) bushing; rotation of eccentric allows fit up adjustment between track and guide wheels. Part number with suffix BCC indicates concentric (stationary) journal; since concentrically mounted wheels have a fixed position, these journals set the alignment of the carriage assembly to the rail. Concentrically mounted wheels should be configured to carry the majority of the load whenever possible.

Suppliers

Company
Product
Description
Supplier Links
Journals-Eccentric & Concentric Guide Wheel  -  Inch - BASCOM-BCC3 - Quality Bearings & Components
Hicksville, NY, USA
Journals-Eccentric & Concentric Guide Wheel - Inch
BASCOM-BCC3
Journals-Eccentric & Concentric Guide Wheel - Inch BASCOM-BCC3
Guide Wheel JOURNALS-ECCENTRIC & CONCENTRIC – INCH • Stainless Steel AISI 303 *O.D. tolerance: for size 0: +.0000, -.0005. Part number with suffix BJ indicates eccentric (adjustable) bushing; rotation of eccentric allows fit up adjustment between track and guide wheels. Part number with suffix BCC indicates concentric (stationary) journal; since concentrically mounted wheels have a fixed position, these journals set the alignment of the carriage assembly to the rail. Concentrically mounted wheels should be configured to carry the majority of the load whenever possible.

Guide Wheel
JOURNALS-ECCENTRIC & CONCENTRIC – INCH

• Stainless Steel AISI 303

*O.D. tolerance: for size 0: +.0000, -.0005.
Part number with suffix BJ indicates eccentric (adjustable) bushing; rotation of eccentric allows fit up adjustment between track and guide wheels. Part number with suffix BCC indicates concentric (stationary) journal; since concentrically mounted wheels have a fixed position, these journals set the alignment of the carriage assembly to the rail. Concentrically mounted wheels should be configured to carry the majority of the load whenever possible.

Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Linear Bearings
Product Number BASCOM-BCC3
Product Name Journals-Eccentric & Concentric Guide Wheel - Inch
Bearing Type Guide Wheel; Plain / Journal
Unlock Full Specs
to access all available technical data

Similar Products

Linear Bearing - KH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Bearing Housing None
Open Closed - Bushing Closed
Bearing Width 0.5906 to 2.44 inch (15 to 62 mm)
View Details
Hybrid Roller Assembly -  - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bearing Type Guide Wheel
Special Bearing Materials Stainless; Bearing and Rail Assemblies
Open Closed - Bushing Closed
View Details
Linear Bearing Blocks - RPG30SV-AH0 - Rockford Ball Screw
Specs
Bearing Type Linear Motion Guide
Bearing Width 2.36 inch (60 mm)
Bearing Length 2.98 inch (75.6 mm)
View Details
0.188
Specs
Special Bearing Materials Aluminum / Frelon
Bearing Length 0.5620 inch (14.27 mm)
View Details