Quality Bearings & Components Linear Ball Bearings-Closed Type - Metric BLXABXMSM80G

Description
Resin Retainer LINEAR BALL BEARINGS-CLOSED TYPE – METRIC • AISI 52100 Steel Shell Hardened to HRC 60-64
Request a Quote Datasheet
Description
Resin Retainer LINEAR BALL BEARINGS-CLOSED TYPE – METRIC • AISI 52100 Steel Shell Hardened to HRC 60-64
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Ball Bearings-Closed Type  -  Metric - BLXABXMSM80G - Quality Bearings & Components
Hicksville, NY, USA
Linear Ball Bearings-Closed Type - Metric
BLXABXMSM80G
Linear Ball Bearings-Closed Type - Metric BLXABXMSM80G
Resin Retainer LINEAR BALL BEARINGS-CLOSED TYPE – METRIC • AISI 52100 Steel Shell Hardened to HRC 60-64

Resin Retainer
LINEAR BALL BEARINGS-CLOSED TYPE – METRIC

• AISI 52100 Steel Shell Hardened to HRC 60-64

Supplier's Site
Closed Type 80mm ID, 120mm OD Steel Linear Ball Bearing w/ Resin Retainer - BLXABXMSM80G - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Closed Type 80mm ID, 120mm OD Steel Linear Ball Bearing w/ Resin Retainer
BLXABXMSM80G
Closed Type 80mm ID, 120mm OD Steel Linear Ball Bearing w/ Resin Retainer BLXABXMSM80G
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Quality Bearings & Components Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearings Linear Bearings
Product Number BLXABXMSM80G BLXABXMSM80G
Product Name Linear Ball Bearings-Closed Type - Metric Closed Type 80mm ID, 120mm OD Steel Linear Ball Bearing w/ Resin Retainer
Bearing Type Bushing (Ball)
Open Closed - Bushing Closed Closed
Bearing Diameter 3.15 inch (80 mm)
Bearing Length 5.51 inch (140 mm) 5.51 inch (140 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guideway - Type EDW - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Bearing Type Linear Motion Guide
Special Bearing Materials Bearing and Rail Assemblies
Bearing Width 2.05 to 3.54 inch (52 to 90 mm)
View Details
25 mm Bore, 40 mm O.D., Open Linear Plain Bearing, Material (Bearing/Body): Aluminum / J® Polymer - S99GLZM2540058 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Aluminum / J® Polymer
Open Closed - Bushing Open
Bearing Length 2.28 inch (58 mm)
View Details
Cam Followers - 2346913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bearing Type Cam Follower
Bearing Diameter 0.3150 inch (8 mm)
Dynamic Cap. 243 lbs (110 kg)
View Details
Linear Stroke Rotary Bushing - SR Type - NB Corporation of America
Specs
Bearing Type Bushing (Ball)
Bearing Housing None
Open Closed - Bushing Closed
View Details