Quality Bearings & Components Linear Bearings-Closed Type - Metric BLAUBXMFMC40CS

Description
Frelon® Lined | Compensated I.D. Series LINEAR BEARINGS-CLOSED TYPE – METRIC • Self-Lubricating • Anodized Aluminum • Bonded Frelon®
Description
Frelon® Lined | Compensated I.D. Series LINEAR BEARINGS-CLOSED TYPE – METRIC • Self-Lubricating • Anodized Aluminum • Bonded Frelon®

Suppliers

Company
Product
Description
Supplier Links
Linear Bearings-Closed Type  -  Metric - BLAUBXMFMC40CS - Quality Bearings & Components
Hicksville, NY, USA
Linear Bearings-Closed Type - Metric
BLAUBXMFMC40CS
Linear Bearings-Closed Type - Metric BLAUBXMFMC40CS
Frelon® Lined | Compensated I.D. Series LINEAR BEARINGS-CLOSED TYPE – METRIC • Self-Lubricating • Anodized Aluminum • Bonded Frelon®

Frelon® Lined | Compensated I.D. Series
LINEAR BEARINGS-CLOSED TYPE – METRIC

• Self-Lubricating

• Anodized Aluminum

• Bonded Frelon®

Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Linear Bearings
Product Number BLAUBXMFMC40CS
Product Name Linear Bearings-Closed Type - Metric
Bearing Type Plain / Journal
Unlock Full Specs
to access all available technical data

Similar Products

Linear Bearing - LME_UU Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Bearing Width 0.2756 to 3.54 inch (7 to 90 mm)
Bearing Diameter 1.18 to 2.36 inch (30 to 60 mm)
Bearing Length 0.7480 to 8.31 inch (19 to 211 mm)
View Details
Linear Guide Rollers - VW-4 - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bearing Type Guide Wheel
Special Bearing Materials Stainless
Bearing Width 0.7500 inch (19.05 mm)
View Details
Linear Bearing Blocks - RPG25SV-CN1 - Rockford Ball Screw
Specs
Bearing Type Linear Motion Guide
Bearing Width 1.89 inch (48 mm)
Bearing Length 2.46 inch (62.5 mm)
View Details
5mm Bore, 22mm Overall Length, Precision Frelon Lined Bearing. - S99APZM05F012022 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials ALUMINUM/FRELON
Bearing Length 0.8661 inch (22 mm)
View Details