Quality Bearings & Components Linear Bearings-Thin Wall - Metric BLAUBXMFMT14CP

Description
Frelon® Lined | Precision Series LINEAR BEARINGS-THIN WALL – METRIC • Self-Lubricating • Anodized Aluminum • Bonded Frelon®
Description
Frelon® Lined | Precision Series LINEAR BEARINGS-THIN WALL – METRIC • Self-Lubricating • Anodized Aluminum • Bonded Frelon®

Suppliers

Company
Product
Description
Supplier Links
Linear Bearings-Thin Wall  -  Metric - BLAUBXMFMT14CP - Quality Bearings & Components
Hicksville, NY, USA
Linear Bearings-Thin Wall - Metric
BLAUBXMFMT14CP
Linear Bearings-Thin Wall - Metric BLAUBXMFMT14CP
Frelon® Lined | Precision Series LINEAR BEARINGS-THIN WALL – METRIC • Self-Lubricating • Anodized Aluminum • Bonded Frelon®

Frelon® Lined | Precision Series
LINEAR BEARINGS-THIN WALL – METRIC

• Self-Lubricating

• Anodized Aluminum

• Bonded Frelon®

Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Linear Bearings
Product Number BLAUBXMFMT14CP
Product Name Linear Bearings-Thin Wall - Metric
Bearing Type Plain / Journal
Unlock Full Specs
to access all available technical data

Similar Products

Linear Bearing Blocks - RPG25HALAH1 - Rockford Ball Screw
Specs
Bearing Type Linear Motion Guide
Bearing Housing Flanged
Bearing Width 2.76 inch (70 mm)
View Details
Linear Bearings - 2175226 - RS Components, Ltd.
Specs
Open Closed - Bushing Open
Bearing Width 1.77 inch (45 mm)
Bearing Diameter 1.18 inch (30 mm)
View Details
0.250
Specs
Special Bearing Materials Aluminum / Frelon
Bearing Length 0.7500 inch (19.05 mm)
View Details