Quality Bearings & Components Linear Bearings-Closed Type - Metric BLAUBXMFMC05CS

Description
Frelon® Lined | Compensated I.D. Series LINEAR BEARINGS-CLOSED TYPE – METRIC • Self-Lubricating • Anodized Aluminum • Bonded Frelon®
Description
Frelon® Lined | Compensated I.D. Series LINEAR BEARINGS-CLOSED TYPE – METRIC • Self-Lubricating • Anodized Aluminum • Bonded Frelon®

Suppliers

Company
Product
Description
Supplier Links
Linear Bearings-Closed Type  -  Metric - BLAUBXMFMC05CS - Quality Bearings & Components
Hicksville, NY, USA
Linear Bearings-Closed Type - Metric
BLAUBXMFMC05CS
Linear Bearings-Closed Type - Metric BLAUBXMFMC05CS
Frelon® Lined | Compensated I.D. Series LINEAR BEARINGS-CLOSED TYPE – METRIC • Self-Lubricating • Anodized Aluminum • Bonded Frelon®

Frelon® Lined | Compensated I.D. Series
LINEAR BEARINGS-CLOSED TYPE – METRIC

• Self-Lubricating

• Anodized Aluminum

• Bonded Frelon®

Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Linear Bearings
Product Number BLAUBXMFMC05CS
Product Name Linear Bearings-Closed Type - Metric
Bearing Type Plain / Journal
Unlock Full Specs
to access all available technical data

Similar Products

Linear Bearing Blocks - RPG20HA-CH0 - Rockford Ball Screw
Specs
Bearing Type Linear Motion Guide
Bearing Housing Flanged
Bearing Width 2.48 inch (63 mm)
View Details
Linear Bearings - 2175225 - RS Components, Ltd.
Specs
Open Closed - Bushing Open
Bearing Width 1.26 inch (32 mm)
Bearing Diameter 0.7874 inch (20 mm)
View Details
0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Duracon M90
Open Closed - Bushing Closed
Bearing Length 0.8750 inch (22.22 mm)
View Details