Quality Bearings & Components Linear Bearings-Closed Type - Inch BLAABX-FLAC48CS

Description
Frelon® Lined | Self-Aligning O.D. | Compensated I.D. LINEAR BEARINGS-CLOSED TYPE – INCH • Self-Lubricated • Anodized Aluminum • Bonded Frelon® Liner • Compensated Series
Description
Frelon® Lined | Self-Aligning O.D. | Compensated I.D. LINEAR BEARINGS-CLOSED TYPE – INCH • Self-Lubricated • Anodized Aluminum • Bonded Frelon® Liner • Compensated Series

Suppliers

Company
Product
Description
Supplier Links
Linear Bearings-Closed Type  -  Inch - BLAABX-FLAC48CS - Quality Bearings & Components
Hicksville, NY, USA
Linear Bearings-Closed Type - Inch
BLAABX-FLAC48CS
Linear Bearings-Closed Type - Inch BLAABX-FLAC48CS
Frelon® Lined | Self-Aligning O.D. | Compensated I.D. LINEAR BEARINGS-CLOSED TYPE – INCH • Self-Lubricated • Anodized Aluminum • Bonded Frelon® Liner • Compensated Series

Frelon® Lined | Self-Aligning O.D. | Compensated I.D.
LINEAR BEARINGS-CLOSED TYPE – INCH

• Self-Lubricated

• Anodized Aluminum

• Bonded Frelon® Liner

• Compensated Series

Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Linear Bearings
Product Number BLAABX-FLAC48CS
Product Name Linear Bearings-Closed Type - Inch
Bearing Type Plain / Journal
Special Bearing Materials Anodized Aluminum; Self Lubricating
Open Closed - Bushing Closed
Bearing Features Self Aligning
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guideway - Type MDW - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Bearing Type Linear Motion Guide
Special Bearing Materials Bearing and Rail Assemblies
Bearing Width 0.9843 to 2.36 inch (25 to 60 mm)
View Details
Linear Guide Rollers - VW-3 - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bearing Type Guide Wheel
Special Bearing Materials Stainless
Bearing Width 0.6250 inch (15.87 mm)
View Details
Linear Bearing Blocks - RPG30HR-CN1 - Rockford Ball Screw
Specs
Bearing Type Linear Motion Guide
Bearing Width 2.36 inch (60 mm)
Bearing Length 4.29 inch (109 mm)
View Details
2
Specs
Special Bearing Materials J® Polymer
Open Closed - Bushing Closed
Bearing Length 4 inch (102 mm)
View Details