Quality Bearings & Components Frelon® Lined Pillow Blocks, Closed Type Precision Series– Inch BLAABX-PX06XCP

Description
Frelon® Lined PILLOW BLOCKS-CLOSED TYPE – INCH • Self-Aligning • Anodized Aluminum Body 6061-T6 • Frelon® Lined Aluminum Bearing • Self-Lubricating NOTE: For parallel shaft applications, use Compensated Series bearings. *Maximum speed is 400 ft/min.; maximum PV is 10000 dry.
Description
Frelon® Lined PILLOW BLOCKS-CLOSED TYPE – INCH • Self-Aligning • Anodized Aluminum Body 6061-T6 • Frelon® Lined Aluminum Bearing • Self-Lubricating NOTE: For parallel shaft applications, use Compensated Series bearings. *Maximum speed is 400 ft/min.; maximum PV is 10000 dry.

Suppliers

Company
Product
Description
Supplier Links
Frelon® Lined Pillow Blocks, Closed Type Precision Series– Inch - BLAABX-PX06XCP - Quality Bearings & Components
Hicksville, NY, USA
Frelon® Lined Pillow Blocks, Closed Type Precision Series– Inch
BLAABX-PX06XCP
Frelon® Lined Pillow Blocks, Closed Type Precision Series– Inch BLAABX-PX06XCP
Frelon® Lined PILLOW BLOCKS-CLOSED TYPE – INCH • Self-Aligning • Anodized Aluminum Body 6061-T6 • Frelon® Lined Aluminum Bearing • Self-Lubricating NOTE: For parallel shaft applications, use Compensated Series bearings. *Maximum speed is 400 ft/min.; maximum PV is 10000 dry.

Frelon® Lined
PILLOW BLOCKS-CLOSED TYPE – INCH

• Self-Aligning

• Anodized Aluminum Body 6061-T6

• Frelon® Lined Aluminum Bearing

• Self-Lubricating

NOTE: For parallel shaft applications, use Compensated Series bearings.
*Maximum speed is 400 ft/min.; maximum PV is 10000 dry.

Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Linear Bearings
Product Number BLAABX-PX06XCP
Product Name Frelon® Lined Pillow Blocks, Closed Type Precision Series– Inch
Bearing Type Linear Motion Guide
Special Bearing Materials Anodized Aluminum; Self Lubricating
Bearing Housing Pillow Block
Open Closed - Bushing Closed
Bearing Features Self Aligning
Unlock Full Specs
to access all available technical data

Similar Products

Linear Bearing Blocks - RPG25SW-BH1 - Rockford Ball Screw
Specs
Bearing Type Linear Motion Guide
Bearing Width 1.89 inch (48 mm)
Bearing Length 3.46 inch (88 mm)
View Details
Linear Bearings - 2175227 - RS Components, Ltd.
Specs
Open Closed - Bushing Open
Bearing Width 0.3150 inch (8 mm)
Bearing Diameter 0.1575 inch (4 mm)
View Details
Thomson Closed Type Precision Steel Ball Bushing A324864 - TA-324864 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Steel / Chrome Steel
Open Closed - Bushing Closed
Bearing Length 4 inch (102 mm)
View Details