Quality Bearings & Components Linear Bearings-Thin Wall - Metric BLAUBXMMTC50CS

Description
Frelon® Lined | Compensated Series LINEAR BEARINGS-THIN WALL – METRIC • Self-Lubricating • Anodized Aluminum • Bonded Frelon®
Description
Frelon® Lined | Compensated Series LINEAR BEARINGS-THIN WALL – METRIC • Self-Lubricating • Anodized Aluminum • Bonded Frelon®

Suppliers

Company
Product
Description
Supplier Links
Linear Bearings-Thin Wall  -  Metric - BLAUBXMMTC50CS - Quality Bearings & Components
Hicksville, NY, USA
Linear Bearings-Thin Wall - Metric
BLAUBXMMTC50CS
Linear Bearings-Thin Wall - Metric BLAUBXMMTC50CS
Frelon® Lined | Compensated Series LINEAR BEARINGS-THIN WALL – METRIC • Self-Lubricating • Anodized Aluminum • Bonded Frelon®

Frelon® Lined | Compensated Series
LINEAR BEARINGS-THIN WALL – METRIC

• Self-Lubricating

• Anodized Aluminum

• Bonded Frelon®

Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Linear Bearings
Product Number BLAUBXMMTC50CS
Product Name Linear Bearings-Thin Wall - Metric
Bearing Type Plain / Journal
Unlock Full Specs
to access all available technical data

Similar Products

Linear Bearing - LME_UU Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Bearing Width 0.2756 to 3.54 inch (7 to 90 mm)
Bearing Diameter 1.18 to 2.36 inch (30 to 60 mm)
Bearing Length 0.7480 to 8.31 inch (19 to 211 mm)
View Details
Linear Guide Rollers - VW-2 - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bearing Type Guide Wheel
Special Bearing Materials Stainless
Bearing Width 0.4370 inch (11.1 mm)
View Details
Linear Bearing Blocks - RPG30HR--N1 - Rockford Ball Screw
Specs
Bearing Type Linear Motion Guide
Bearing Width 2.36 inch (60 mm)
Bearing Length 4.29 inch (109 mm)
View Details
Thomson Open Type Precision Steel Ball Bushing OPN406080 - TOPN-406080 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Steel / Chrome Steel
Open Closed - Bushing Open
Bearing Length 5 inch (127 mm)
View Details