Quality Bearings & Components Linear Bearings-Open Type - Inch BLAABX-LCN40OS

Description
Frelon® Lined | Compensated Series LINEAR BEARINGS-OPEN TYPE - INCH Self-Lubricated Anodized Aluminum Bonded Frelon® Liner
Description
Frelon® Lined | Compensated Series LINEAR BEARINGS-OPEN TYPE - INCH Self-Lubricated Anodized Aluminum Bonded Frelon® Liner

Suppliers

Company
Product
Description
Supplier Links
Linear Bearings-Open Type  -  Inch - BLAABX-LCN40OS - Quality Bearings & Components
Hicksville, NY, USA
Linear Bearings-Open Type - Inch
BLAABX-LCN40OS
Linear Bearings-Open Type - Inch BLAABX-LCN40OS
Frelon® Lined | Compensated Series LINEAR BEARINGS-OPEN TYPE - INCH Self-Lubricated Anodized Aluminum Bonded Frelon® Liner

Frelon® Lined | Compensated Series
LINEAR BEARINGS-OPEN TYPE - INCH

  • Self-Lubricated
  • Anodized Aluminum
  • Bonded Frelon® Liner
Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Linear Bearings
Product Number BLAABX-LCN40OS
Product Name Linear Bearings-Open Type - Inch
Bearing Type Plain / Journal
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guideway - Type MDW - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Bearing Type Linear Motion Guide
Special Bearing Materials Bearing and Rail Assemblies
Bearing Width 0.9843 to 2.36 inch (25 to 60 mm)
View Details
Linear Guide Rollers - VW-4XL - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bearing Type Guide Wheel
Special Bearing Materials Stainless
Bearing Width 1 inch (25.4 mm)
View Details
Linear Bearing Blocks - RPG30HA--N1 - Rockford Ball Screw
Specs
Bearing Type Linear Motion Guide
Bearing Housing Flanged
Bearing Width 3.54 inch (90 mm)
View Details
0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Duracon M90
Open Closed - Bushing Closed
Bearing Length 0.7500 inch (19.05 mm)
View Details