Quality Bearings & Components Linear Ball Bearings-Open Type - Metric BLXABXMSM40GOPWW

Description
Resin Retainer | Sealed LINEAR BALL BEARINGS-OPEN TYPE – METRIC • AISI 52100 Steel Shell Hardened to HRC 60-64 • Seals on Both Ends NOTE: Seals are not removable.
Request a Quote Datasheet
Description
Resin Retainer | Sealed LINEAR BALL BEARINGS-OPEN TYPE – METRIC • AISI 52100 Steel Shell Hardened to HRC 60-64 • Seals on Both Ends NOTE: Seals are not removable.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Ball Bearings-Open Type  -  Metric - BLXABXMSM40GOPWW - Quality Bearings & Components
Hicksville, NY, USA
Linear Ball Bearings-Open Type - Metric
BLXABXMSM40GOPWW
Linear Ball Bearings-Open Type - Metric BLXABXMSM40GOPWW
Resin Retainer | Sealed LINEAR BALL BEARINGS-OPEN TYPE – METRIC • AISI 52100 Steel Shell Hardened to HRC 60-64 • Seals on Both Ends NOTE: Seals are not removable.

Resin Retainer | Sealed
LINEAR BALL BEARINGS-OPEN TYPE – METRIC

• AISI 52100 Steel Shell Hardened to HRC 60-64
• Seals on Both Ends

NOTE: Seals are not removable.

Supplier's Site
Open Type 40mm ID, 60mm OD Sealed Steel Linear Ball Bearing w/ Resin Retainer - BLXABXMSM40GOPWW - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Open Type 40mm ID, 60mm OD Sealed Steel Linear Ball Bearing w/ Resin Retainer
BLXABXMSM40GOPWW
Open Type 40mm ID, 60mm OD Sealed Steel Linear Ball Bearing w/ Resin Retainer BLXABXMSM40GOPWW
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Quality Bearings & Components Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearings Linear Bearings
Product Number BLXABXMSM40GOPWW BLXABXMSM40GOPWW
Product Name Linear Ball Bearings-Open Type - Metric Open Type 40mm ID, 60mm OD Sealed Steel Linear Ball Bearing w/ Resin Retainer
Bearing Type Bushing (Ball)
Open Closed - Bushing Open Open
Bearing Diameter 1.57 inch (40 mm)
Bearing Length 3.15 inch (80 mm) 3.15 inch (80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Bearing Blocks - RPG45HA--N1 - Rockford Ball Screw
Specs
Bearing Type Linear Motion Guide
Bearing Housing Flanged
Bearing Width 4.72 inch (120 mm)
View Details
Slide Screws - Slide-Screws - Isotech, Inc.
Specs
Bearing Type Bushing (Ball)
View Details
Linear Slide Bushing - Slide Bush - NB Corporation of America
NB Corporation of America
Specs
Bearing Type Bushing (Ball)
Special Bearing Materials Corrosion Resistant.
Bearing Housing Flanged; None; Rectangular; Pillow Block
View Details