Quality Bearings & Components Linear Bearings-Closed Type - Inch BLAABX-FLX03CP

Description
Frelon® Lined | Precision Series LINEAR BEARINGS-CLOSED TYPE – INCH Material: • Self-Lubricated • Anodized Aluminum • Bonded Frelon® Liner
Description
Frelon® Lined | Precision Series LINEAR BEARINGS-CLOSED TYPE – INCH Material: • Self-Lubricated • Anodized Aluminum • Bonded Frelon® Liner

Suppliers

Company
Product
Description
Supplier Links
Linear Bearings-Closed Type  -  Inch - BLAABX-FLX03CP - Quality Bearings & Components
Hicksville, NY, USA
Linear Bearings-Closed Type - Inch
BLAABX-FLX03CP
Linear Bearings-Closed Type - Inch BLAABX-FLX03CP
Frelon® Lined | Precision Series LINEAR BEARINGS-CLOSED TYPE – INCH Material: • Self-Lubricated • Anodized Aluminum • Bonded Frelon® Liner

Frelon® Lined | Precision Series
LINEAR BEARINGS-CLOSED TYPE – INCH

Material:
• Self-Lubricated

• Anodized Aluminum

• Bonded Frelon® Liner

Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Linear Bearings
Product Number BLAABX-FLX03CP
Product Name Linear Bearings-Closed Type - Inch
Bearing Type Plain / Journal
Special Bearing Materials Anodized Aluminum; Self Lubricating
Open Closed - Bushing Closed
Unlock Full Specs
to access all available technical data

Similar Products

Linear Bearing Blocks - RPG15HA--H0 - Rockford Ball Screw
Specs
Bearing Type Linear Motion Guide
Bearing Housing Flanged
Bearing Width 1.85 inch (47 mm)
View Details
Linear Bearings - 2175223 - RS Components, Ltd.
Specs
Open Closed - Bushing Open
Bearing Width 0.7480 inch (19 mm)
Bearing Diameter 0.3937 inch (10 mm)
View Details
0.750
Specs
Special Bearing Materials Aluminum / Frelon
Bearing Length 1.62 inch (41.27 mm)
View Details