Quality Bearings & Components Datasheets for Linear Bearing Rails
Linear guides and rails provide a smooth, precision, guiding surface on which the rolling element of a linear bearing rides.
Linear Bearing Rails: Learn more
| Product Name | Notes |
|---|---|
| "V" Groove TRACK-PREDRILLED – INCH • Carbon Steel, Hardened or Unhardened • Stainless Steel, Hardened or Unhardened • Single Edge NOTE: Track can be easily butt-jointed for stroke lengths exceeding... | |
| "V" Groove TRACK-UNDRILLED – INCH • Carbon Steel, Hardened or Unhardened • Stainless Steel, Hardened or Unhardened • Single Edge NOTE: 1. Lengths up to 20 feet for hardened, 22... | |
| Ceramic Coated Aluminum PREDRILLED, ONE-PIECE SUPPORT RAIL – INCH • 6105-T6 Aluminum Base Material • Rc 70 Ceramic Coated Finish • One-Piece Integrated Design Eliminates Assembly Time • Weld Splatter,... | |
| LINEAR GUIDE RAIL-STANDARD TYPE – METRIC • AISI 1055 Steel NOTE: To complete the catalog number, add the standard length (Lo) to the end. |