Quality Bearings & Components Frelon® Lined Pillow Blocks, Open Type Precision Series– Inch BLAABX-PN16XOP

Description
Frelon® Lined PILLOW BLOCKS-OPEN TYPE – INCH • Self-Aligning • Anodized Aluminum Body 6061-T6 • Frelon® Lined Aluminum Bearing • Self-Lubricating NOTE: For parallel shaft applications, use Compensated Series bearings. *Maximum speed is 400 ft/min.; maximum PV is 10000 dry. Maximum load must be reduced by 1/2 when load is applied to the open half of the bearing.
Description
Frelon® Lined PILLOW BLOCKS-OPEN TYPE – INCH • Self-Aligning • Anodized Aluminum Body 6061-T6 • Frelon® Lined Aluminum Bearing • Self-Lubricating NOTE: For parallel shaft applications, use Compensated Series bearings. *Maximum speed is 400 ft/min.; maximum PV is 10000 dry. Maximum load must be reduced by 1/2 when load is applied to the open half of the bearing.

Suppliers

Company
Product
Description
Supplier Links
Frelon® Lined Pillow Blocks, Open Type Precision Series– Inch - BLAABX-PN16XOP - Quality Bearings & Components
Hicksville, NY, USA
Frelon® Lined Pillow Blocks, Open Type Precision Series– Inch
BLAABX-PN16XOP
Frelon® Lined Pillow Blocks, Open Type Precision Series– Inch BLAABX-PN16XOP
Frelon® Lined PILLOW BLOCKS-OPEN TYPE – INCH • Self-Aligning • Anodized Aluminum Body 6061-T6 • Frelon® Lined Aluminum Bearing • Self-Lubricating NOTE: For parallel shaft applications, use Compensated Series bearings. *Maximum speed is 400 ft/min.; maximum PV is 10000 dry. Maximum load must be reduced by 1/2 when load is applied to the open half of the bearing.

Frelon® Lined
PILLOW BLOCKS-OPEN TYPE – INCH

• Self-Aligning

• Anodized Aluminum Body 6061-T6

• Frelon® Lined Aluminum Bearing

• Self-Lubricating

NOTE: For parallel shaft applications, use Compensated Series bearings.
*Maximum speed is 400 ft/min.; maximum PV is 10000 dry. Maximum load must be reduced by 1/2 when load is applied to the open half of the bearing.

Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Linear Bearings
Product Number BLAABX-PN16XOP
Product Name Frelon® Lined Pillow Blocks, Open Type Precision Series– Inch
Bearing Type Linear Motion Guide
Special Bearing Materials Anodized Aluminum; Self Lubricating
Bearing Housing Pillow Block
Open Closed - Bushing Open
Bearing Features Self Aligning
Unlock Full Specs
to access all available technical data

Similar Products

Linear Bearing - KH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Bearing Housing None
Open Closed - Bushing Closed
Bearing Width 0.5906 to 2.44 inch (15 to 62 mm)
View Details
1
Specs
Special Bearing Materials J® Polymer
Open Closed - Bushing Closed
Bearing Length 2.25 inch (57.15 mm)
View Details
Linear Bearings - 2849756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Open Closed - Bushing Closed
Bearing Width 1.02 inch (26 mm)
Bearing Diameter 0.6299 inch (16 mm)
View Details
Slide Screw - SS Type - NB Corporation of America
NB Corporation of America
Specs
Bearing Type Spline Bushing or Ball Spline
Special Bearing Materials Bearing and Rail Assemblies
Bearing Housing Rectangular
View Details