Frelon® Lined
PILLOW BLOCKS-CLOSED TYPE – INCH
• Self-Aligning
• Anodized Aluminum Body 6061-T6
• Frelon® Lined Aluminum Bearing
• Self-Lubricating
NOTE: For parallel shaft applications, use Compensated Series bearings.
*Maximum speed is 400 ft/min.; maximum PV is 10000 dry.
| Quality Bearings & Components | |
|---|---|
| Product Category | Linear Bearings |
| Product Number | BLAABX-PX20XCP |
| Product Name | Frelon® Lined Pillow Blocks, Closed Type Precision Series– Inch |
| Bearing Type | Linear Motion Guide |
| Special Bearing Materials | Anodized Aluminum; Self Lubricating |
| Bearing Housing | Pillow Block |
| Open Closed - Bushing | Closed |
| Bearing Features | Self Aligning |