Quality Bearings & Components Linear Bearings-Thin Wall - Metric BLAUBXMFMT16CP

Description
Frelon® Lined | Precision Series LINEAR BEARINGS-THIN WALL – METRIC • Self-Lubricating • Anodized Aluminum • Bonded Frelon®
Description
Frelon® Lined | Precision Series LINEAR BEARINGS-THIN WALL – METRIC • Self-Lubricating • Anodized Aluminum • Bonded Frelon®

Suppliers

Company
Product
Description
Supplier Links
Linear Bearings-Thin Wall  -  Metric - BLAUBXMFMT16CP - Quality Bearings & Components
Hicksville, NY, USA
Linear Bearings-Thin Wall - Metric
BLAUBXMFMT16CP
Linear Bearings-Thin Wall - Metric BLAUBXMFMT16CP
Frelon® Lined | Precision Series LINEAR BEARINGS-THIN WALL – METRIC • Self-Lubricating • Anodized Aluminum • Bonded Frelon®

Frelon® Lined | Precision Series
LINEAR BEARINGS-THIN WALL – METRIC

• Self-Lubricating

• Anodized Aluminum

• Bonded Frelon®

Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Linear Bearings
Product Number BLAUBXMFMT16CP
Product Name Linear Bearings-Thin Wall - Metric
Bearing Type Plain / Journal
Unlock Full Specs
to access all available technical data

Similar Products

Linear Bearing - KH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Bearing Housing None
Open Closed - Bushing Closed
Bearing Width 0.5906 to 2.44 inch (15 to 62 mm)
View Details
Linear Guide Rollers - VW-4XL - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bearing Type Guide Wheel
Special Bearing Materials Stainless
Bearing Width 1 inch (25.4 mm)
View Details
Linear Bearing Blocks - RPG20SV-AH0 - Rockford Ball Screw
Specs
Bearing Type Linear Motion Guide
Bearing Width 1.65 inch (42 mm)
Bearing Length 2.24 inch (57 mm)
View Details
0.75
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Duracon M90
Open Closed - Bushing Closed
Bearing Length 1.62 inch (41.27 mm)
View Details