Frelon® Lined
PILLOW BLOCKS-CLOSED TYPE – METRIC
• Self-Aligning
• Anodized Aluminum Body 6061-T6
• Frelon® Lined Aluminum Bearing
• Self-Lubricating
| Quality Bearings & Components | |
|---|---|
| Product Category | Linear Bearings |
| Product Number | BLAUBXMPMX20CP |
| Product Name | Frelon® Lined Pillow Blocks, Closed Type Precision Series– Metric |
| Bearing Type | Linear Motion Guide |
| Special Bearing Materials | Anodized Aluminum; Self Lubricating |
| Bearing Housing | Pillow Block |
| Open Closed - Bushing | Closed |
| Bearing Features | Self Aligning |