Quality Bearings & Components Frelon® Lined Pillow Blocks, Open Type Compensated Series– Inch BLAABX-PN10COS

Description
Frelon® Lined PILLOW BLOCKS-OPEN TYPE – INCH • Self-Aligning • Anodized Aluminum Body 6061-T6 • Frelon® Lined Aluminum Bearing • Self-Lubricating NOTE: For parallel shaft applications, use Compensated Series bearings. *Maximum speed is 400 ft/min.; maximum PV is 10000 dry. Maximum load must be reduced by 1/2 when load is applied to the open half of the bearing.
Description
Frelon® Lined PILLOW BLOCKS-OPEN TYPE – INCH • Self-Aligning • Anodized Aluminum Body 6061-T6 • Frelon® Lined Aluminum Bearing • Self-Lubricating NOTE: For parallel shaft applications, use Compensated Series bearings. *Maximum speed is 400 ft/min.; maximum PV is 10000 dry. Maximum load must be reduced by 1/2 when load is applied to the open half of the bearing.

Suppliers

Company
Product
Description
Supplier Links
Frelon® Lined Pillow Blocks, Open Type Compensated Series– Inch - BLAABX-PN10COS - Quality Bearings & Components
Hicksville, NY, USA
Frelon® Lined Pillow Blocks, Open Type Compensated Series– Inch
BLAABX-PN10COS
Frelon® Lined Pillow Blocks, Open Type Compensated Series– Inch BLAABX-PN10COS
Frelon® Lined PILLOW BLOCKS-OPEN TYPE – INCH • Self-Aligning • Anodized Aluminum Body 6061-T6 • Frelon® Lined Aluminum Bearing • Self-Lubricating NOTE: For parallel shaft applications, use Compensated Series bearings. *Maximum speed is 400 ft/min.; maximum PV is 10000 dry. Maximum load must be reduced by 1/2 when load is applied to the open half of the bearing.

Frelon® Lined
PILLOW BLOCKS-OPEN TYPE – INCH

• Self-Aligning

• Anodized Aluminum Body 6061-T6

• Frelon® Lined Aluminum Bearing

• Self-Lubricating

NOTE: For parallel shaft applications, use Compensated Series bearings.
*Maximum speed is 400 ft/min.; maximum PV is 10000 dry. Maximum load must be reduced by 1/2 when load is applied to the open half of the bearing.

Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Linear Bearings
Product Number BLAABX-PN10COS
Product Name Frelon® Lined Pillow Blocks, Open Type Compensated Series– Inch
Bearing Type Linear Motion Guide
Special Bearing Materials Anodized Aluminum; Self Lubricating
Bearing Housing Pillow Block
Open Closed - Bushing Open
Bearing Features Self Aligning
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guideway - Type MDW - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Bearing Type Linear Motion Guide
Special Bearing Materials Bearing and Rail Assemblies
Bearing Width 0.9843 to 2.36 inch (25 to 60 mm)
View Details
Studded Linear Guide Rollers - VWIC - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bearing Type Guide Wheel
Special Bearing Materials Stainless
Bearing Features Studded
View Details
Linear Bearing Blocks - RPG35HR--N1 - Rockford Ball Screw
Specs
Bearing Type Linear Motion Guide
Bearing Width 2.76 inch (70 mm)
Bearing Length 4.29 inch (109 mm)
View Details
30 mm Bore, Recommended Shaft: Hard Anodized Aluminum, Closed Linear Plastic Bearing - S99GSPM3047068 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials J® Polymer
Open Closed - Bushing Closed
Bearing Length 2.68 inch (68 mm)
View Details