Edmund Optics Inc. Datasheets for Hot Mirrors and Cold Mirrors
Hot mirrors and cold mirrors are Dichroic filters that have a sharp transition between rejecting and transmitting at the near-infrared-visible area of the spectrum.
Hot Mirrors and Cold Mirrors: Learn more
Product Name | Notes |
---|---|
0° and 45° Angle of Incidence Options Available Reflects 90% of Visible Light Transmits 80% of the NIR and IR These 0° and 45° angle of incidence Cold Mirrors are... | |
Ideal for Reducing Heat In Projectors Reflects 90% of the NIR and IR Transmits 80% of Visible Light These 0° and 45° angle of incidence Hot Mirrors are perfect for... | |
Improved NIR Reflectance Over Standard Hot Mirrors Operating Temperatures up to 230°C Neutral Color for 5500K or 3200K Sources to ±250K Extended Hot Mirrors are designed to reduce the heat... | |
Transmits 80% of UV and Visible Light Reflects 70% of IR Light Contact Us for Custom Sizes Designed for a 0° angle of incidence, these UV Hot Mirrors multi-layer dielectric... |