Edmund Optics Inc. Cold Mirror 0 Deg AOI 20mm Sq NT62-637

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Cold Mirror 0 Deg AOI 20mm Sq
NT62-637
Cold Mirror 0 Deg AOI 20mm Sq NT62-637
0° and 45° Angle of Incidence Options Available Reflects 90% of Visible Light Transmits 80% of the NIR and IR These 0° and 45° angle of incidence Cold Mirrors are ideal for decreasing the undesirable heat caused by infrared radiation. A multi-layer dielectric coating reflects 90% of visible light while transmitting over 80% of the NIR and IR. Cold Mirrors will function satisfactorily, and are resistant to damage, from ambient temperatures of -45°C to +232°C, ideal for projection systems where heat build-up can lead to system damage. Made of BOROFLOAT™ glass, these Cold Mirrors can be cut to the desired size for any application.
  • 0° and 45° Angle of Incidence Options Available
  • Reflects 90% of Visible Light
  • Transmits 80% of the NIR and IR

These 0° and 45° angle of incidence Cold Mirrors are ideal for decreasing the undesirable heat caused by infrared radiation. A multi-layer dielectric coating reflects 90% of visible light while transmitting over 80% of the NIR and IR. Cold Mirrors will function satisfactorily, and are resistant to damage, from ambient temperatures of -45°C to +232°C, ideal for projection systems where heat build-up can lead to system damage. Made of BOROFLOAT™ glass, these Cold Mirrors can be cut to the desired size for any application.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Filters
Product Number NT62-637
Product Name Cold Mirror 0 Deg AOI 20mm Sq
Filter Type Cold Mirrors
Filter Shape Square
Filter Diameter, Side Length, or Rectangular Length 20 mm (0.7874 inch)
Unlock Full Specs
to access all available technical data

Similar Products

466-44 OD6 ULTRA Bandpass Filter - 7646 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Visible
Filter Shape Circular
View Details
Optical Filter -  - Suzhou Jiujon Optics Co., Ltd
Suzhou Jiujon Optics Co., Ltd
Specs
Application Infrared (optional feature); Visible (optional feature)
Filter Shape Circular (optional feature); Square (optional feature); Rectangular (optional feature)
View Details