Edmund Optics Inc. 50mm Diameter, 0 Degree AOI, Hot Mirror NT54-515

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
50mm Diameter, 0 Degree AOI, Hot Mirror
NT54-515
50mm Diameter, 0 Degree AOI, Hot Mirror NT54-515
Ideal for Reducing Heat In Projectors Reflects 90% of the NIR and IR Transmits 80% of Visible Light These 0° and 45° angle of incidence Hot Mirrors are perfect for decreasing the undesirable heat caused by infrared radiation. A multi-layer dielectric coating transmits 80% of visible light while reflecting over 90% of the NIR and IR, making them ideal for projection systems where heat build-up can lead to system damage. Made of BOROFLOAT™ glass, these hot mirrors can be cut to the desired size for any application.Note: When using high power illumination, forced air cooling is recommended.Hot mirrors are crucial in many projection and illumination systems where high levels of heat can quickly damage sensitive components. Hot mirrors are specially coated to transmit visible light while reflecting the NIR, a major attributor to heat generation. By using a hot mirror, heat levels are limited with minimum impact on the overall system performance.
  • Ideal for Reducing Heat In Projectors
  • Reflects 90% of the NIR and IR
  • Transmits 80% of Visible Light

These 0° and 45° angle of incidence Hot Mirrors are perfect for decreasing the undesirable heat caused by infrared radiation. A multi-layer dielectric coating transmits 80% of visible light while reflecting over 90% of the NIR and IR, making them ideal for projection systems where heat build-up can lead to system damage. Made of BOROFLOAT™ glass, these hot mirrors can be cut to the desired size for any application.Note: When using high power illumination, forced air cooling is recommended.Hot mirrors are crucial in many projection and illumination systems where high levels of heat can quickly damage sensitive components. Hot mirrors are specially coated to transmit visible light while reflecting the NIR, a major attributor to heat generation. By using a hot mirror, heat levels are limited with minimum impact on the overall system performance.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Filters
Product Number NT54-515
Product Name 50mm Diameter, 0 Degree AOI, Hot Mirror
Filter Type Hot Mirrors
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 50 mm (1.97 inch)
Unlock Full Specs
to access all available technical data

Similar Products

660.04-1 OD6 Ultra Narrow Bandpass Filter - 7725 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 50 mm (1.97 inch)
View Details
Dichroic Filter -  - Shanghai Optics
Shanghai Optics
Specs
Filter Type Dichroic Filters; Hot Mirrors; Cold Mirrors; Long Pass Filters; Short Pass Filters
Substrate Material UV grade Fused Silica
View Details
Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Visible
Filter Shape Rectangular
View Details
Optical Filter -  - Suzhou Jiujon Optics Co., Ltd
Suzhou Jiujon Optics Co., Ltd
Specs
Application Infrared (optional feature); Visible (optional feature)
Filter Shape Circular (optional feature); Square (optional feature); Rectangular (optional feature)
View Details