Extended Hot Mirrors are designed to reduce the heat in an optical system without sacrificing the systems visible output. While typical hot mirrors reflect from 750nm to approximately 1250nm, Extended Hot Mirrors further reduce heat by extending the reflection range to approximately 1750nm.Hot mirrors are crucial in many projection and illumination systems where high levels of heat can quickly damage sensitive components. Hot mirrors are specially coated to transmit visible light while reflecting the NIR, a major attributor to heat generation. By using a hot mirror, heat levels are limited with minimum impact on the overall system performance.
Edmund Optics Inc. | |
---|---|
Product Category | Optical Filters |
Product Number | NT47-304 |
Product Name | Extended Hot Mirror 101x127mm |
Filter Type | Hot Mirrors |
Filter Shape | Rectangular |
Filter Diameter, Side Length, or Rectangular Length | 127 mm (5 inch) |
Rectangular Width | 101 mm (3.98 inch) |